Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Omron Electronics G3VM41PR5
G3VM41PR5
Obsolete
Solid State Relays
Description:
SSR RELAY SPST-NO 300MA 0-40V
Manufacturer:
Omron Electronics
Datasheet:
G3VM41PR5 Datasheet
History Price: Obsolete
In Stock: 27600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
G3VM41PR5 Specification
Specification
Part No
G3VM41PR5
Category
Solid State Relays
Manufacturer
Omron Electronics
Series
G3VM
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Surface Mount
Circuit
SPST-NO (1 Form A)
Output Type
AC, DC
Voltage - Input
1.15VDC
Voltage - Load
0 V ~ 40 V
Load Current
300 mA
Termination Style
1.5 Ohms
Package / Case
SMD (SMT) Tab
Supplier Device Package
4-SMD (0.128", 3.25mm)
G3VM41PR5 PDF Datasheet
G3VM41PR5 Datasheet
Click and Download: G3VM41PR5 Datasheet
G3VM41PR5 Related Parts
G3VM-101AR
Omron Electronics
SSR RELAY SPST-NO 1A 0-100V
G3VM-101AR1
Omron Electronics
SSR RELAY SPST-NO 2A 0-100V
G3VM-101BR
Omron Electronics
SSR RELAY SPST-NO 2A 0-100V
G3VM-101BR1
Omron Electronics
SSR RELAY SPST-NO 3.5A 0-100V
G3VM-101CR
Omron Electronics
SSR RELAY SPST-NO 3A 0-100V
G3VM-101DR
Omron Electronics
SSR RELAY SPST-NO 1A 0-100V
G3VM-101DR1
Omron Electronics
SSR RELAY SPST-NO 2A 0-100V
G3VM-101DR1(TR05)
Omron Electronics
SSR RELAY SPST-NO 2A 0-100V
G3VM101DRTR
Omron Electronics
SSR RELAY SPST-NO 1A 0-100V
G3VM-101ER
Omron Electronics
SSR RELAY SPST-NO 2A 0-100V
G3VM-101ER1
Omron Electronics
SSR RELAY SPST-NO 3.5A 0-100V
G3VM-101ER1(TR05)
Omron Electronics
SSR RELAY SPST-NO 3.5A 0-100V
G3VM41PR5 Compare Parts
G3VM41PR5 vs G3VM-XNF
G3VM41PR5 vs G3VM-WL
G3VM41PR5 vs G3VM-WFL(TR)
G3VM41PR5 vs G3VM-WFL
G3VM41PR5 vs G3VM-WF
G3VM41PR5 vs G3VM-W
G3VM41PR5 vs G3VM-VF(TR)
G3VM41PR5 vs G3VM-VF
G3VM41PR5 vs G3VM-V
G3VM41PR5 vs G3VM-SY(TR)
G3VM41PR5 vs G3VM-SY
G3VM41PR5 vs G3VM-SWS
G3VM41PR5 vs G3VM-S5(TR)
G3VM41PR5 vs G3VM-S5
G3VM41PR5 vs G3VM-S3-S
G3VM41PR5 vs G3VM-S3(TR)
G3VM41PR5 vs G3VM-S2
G3VM41PR5 vs G3VM-S1
G3VM41PR5 vs G3VM-81UR1(TR05)
G3VM41PR5 vs G3VM-81UR(TR05)
G3VM41PR5 vs G3VM-81PR(TR05)
G3VM41PR5 vs G3VM81PR
G3VM41PR5 vs G3VM-81LR-TR05
G3VM41PR5 vs G3VM-81LR(TR)
G3VM41PR5 vs G3VM-81LR
G3VM41PR5 vs G3VM-81HR(TR)
G3VM41PR5 vs G3VM-81HR
G3VM41PR5 vs G3VM-81GR1(TR)
G3VM41PR5 vs G3VM-81GR1
G3VM41PR5 vs G3VM-81GR(TR)
G3VM41PR5 vs G3VM-81GR
G3VM41PR5 vs G3VM-81G1(TR)
G3VM41PR5 vs G3VM-81G1
G3VM41PR5 vs G3VM-71PR(TR05)
G3VM41PR5 vs G3VM71PR
G3VM41PR5 vs G3VM-6F(TR)
G3VM41PR5 vs G3VM-6F
G3VM41PR5 vs G3VM-66M
G3VM41PR5 vs G3VM-63G(TR05)
G3VM41PR5 vs G3VM-63G
Customer Reviews
4.95 out of 5.00 stars from 111 customer reviews from all over the world
Justine Lefranc
France
2026-09-19 04:27
Great thank you
Paul Marchand
France
2026-09-19 04:19
Great thank you
Salomé Lefèvre
France
2026-09-19 04:17
Great thank you
Martin Roy
France
2026-09-19 03:51
Great thank you
Eglė Vaitkevičienė
Lithuania
2026-09-19 00:27
IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
Roos van der Heijden
Netherlands
2026-09-19 00:23
Product as described