G3VM-XNF
G3VM-XNF
Obsolete
Description:  SSR RELAY SPST-NO 300MA 0-60V
Manufacturer:  Omron Electronics
Datasheet:   G3VM-XNF Datasheet
History Price: Obsolete
In Stock: 20000
G3VM-XNF Specification
Specification
Part No
G3VM-XNF
Category
Solid State Relays
Manufacturer
Omron Electronics
Series
G3VM
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Surface Mount
Circuit
SPST-NO (1 Form A)
Output Type
AC, DC
Voltage - Input
1.4VDC
Voltage - Load
0 V ~ 60 V
Load Current
300 mA
Termination Style
2 Ohms
Package / Case
Gull Wing
Supplier Device Package
6-SMD (0.300", 7.62mm)
G3VM-XNF PDF Datasheet
G3VM-XNF Related Parts
G3VM-101AR
G3VM-101AR
Omron Electronics
SSR RELAY SPST-NO 1A 0-100V
G3VM-101AR1
G3VM-101AR1
Omron Electronics
SSR RELAY SPST-NO 2A 0-100V
G3VM-101BR
G3VM-101BR
Omron Electronics
SSR RELAY SPST-NO 2A 0-100V
G3VM-101BR1
G3VM-101BR1
Omron Electronics
SSR RELAY SPST-NO 3.5A 0-100V
G3VM-101CR
G3VM-101CR
Omron Electronics
SSR RELAY SPST-NO 3A 0-100V
G3VM-101DR
G3VM-101DR
Omron Electronics
SSR RELAY SPST-NO 1A 0-100V
G3VM-101DR1
G3VM-101DR1
Omron Electronics
SSR RELAY SPST-NO 2A 0-100V
G3VM-101DR1(TR05)
G3VM-101DR1(TR05)
Omron Electronics
SSR RELAY SPST-NO 2A 0-100V
G3VM101DRTR
G3VM101DRTR
Omron Electronics
SSR RELAY SPST-NO 1A 0-100V
G3VM-101ER
G3VM-101ER
Omron Electronics
SSR RELAY SPST-NO 2A 0-100V
G3VM-101ER1
G3VM-101ER1
Omron Electronics
SSR RELAY SPST-NO 3.5A 0-100V
G3VM-101ER1(TR05)
G3VM-101ER1(TR05)
Omron Electronics
SSR RELAY SPST-NO 3.5A 0-100V
G3VM-XNF Description
The Omron Electronics G3VM-XNF is a highly versatile and reliable solid-state relay (SSR) designed for various applications in industrial automation, control systems, and electronic devices. Solid-state relays are known for their fast switching capabilities, long operational life, and resistance to mechanical wear, making them an excellent choice for applications where traditional electromechanical relays may fall short.

## Overview

The G3VM-XNF is particularly notable for its compact design and high performance, making it suitable for a wide range of applications, including switching loads in automation systems, controlling motors, and interfacing with microcontrollers. This relay utilizes a phototransistor output and a MOSFET input, providing high-speed switching and low on-resistance, which contributes to its efficiency.

## Key Specifications

1. Input Specifications:
- Input Voltage (Vf): The input voltage range is typically 1.2 V to 1.4 V at a forward current of 5 mA.
- Input Current (If): The recommended input current is 5 mA, with a maximum of 20 mA.

2. Output Specifications:
- Load Voltage (Vd): The output load voltage can range from 0 V to 60 V.
- Load Current (Id): The maximum load current is 2 A, making it suitable for a variety of applications.
- On-Resistance (Ron): The on-resistance is typically 0.1 Ω at a load current of 2 A, which minimizes power loss during operation.

3. Switching Characteristics:
- Turn-On Time (ton): The turn-on time is typically 0.5 ms, allowing for rapid switching.
- Turn-Off Time (toff): The turn-off time is also approximately 0.5 ms, ensuring quick response in control applications.

4. Isolation Voltage:
- The G3VM-XNF provides an isolation voltage of 2500 Vrms, ensuring safe operation between the input and output sides.

5. Temperature Range:
- Operating Temperature: The device can operate within a temperature range of -30°C to +85°C, making it suitable for various environmental conditions.

6. Package Type:
- The G3VM-XNF is available in a compact DIP-4 package, which is ideal for PCB mounting and space-constrained applications.

## Applications

The Omron G3VM-XNF is widely used in various applications, including:
- Industrial Automation: For controlling motors, solenoids, and other actuators in automated systems.
- Home Appliances: Used in devices such as washing machines, dishwashers, and HVAC systems for reliable switching.
- Telecommunications: For switching signals in communication equipment and networking devices.
- Consumer Electronics: Employed in various electronic devices requiring efficient and reliable switching.

## Advantages

- High Reliability: The solid-state design eliminates mechanical wear, resulting in a longer operational life compared to traditional relays.
- Fast Switching Speed: The quick turn-on and turn-off times make it suitable for high-speed applications.
- Low Power Consumption: The low on-resistance contributes to reduced power loss, enhancing overall system efficiency.
- Compact Size: The DIP-4 package allows for easy integration into various designs, saving valuable PCB space.

## Conclusion

The Omron Electronics G3VM-XNF is a robust and efficient solid-state relay that meets the demands of modern electronic applications. With its high load current capacity, fast switching characteristics, and excellent isolation, it is an ideal choice for engineers and designers looking to enhance the reliability and performance of their systems. Whether used in industrial automation, consumer electronics, or telecommunications, the G3VM-XNF stands out as a reliable solution for a wide range of applications.
G3VM-XNF Compare Parts
  • G3VM-XNF vs G3VM-WL
  • G3VM-XNF vs G3VM-WFL(TR)
  • G3VM-XNF vs G3VM-WFL
  • G3VM-XNF vs G3VM-WF
  • G3VM-XNF vs G3VM-W
  • G3VM-XNF vs G3VM-VF(TR)
  • G3VM-XNF vs G3VM-VF
  • G3VM-XNF vs G3VM-V
  • G3VM-XNF vs G3VM-SY(TR)
  • G3VM-XNF vs G3VM-SY
  • G3VM-XNF vs G3VM-SWS
  • G3VM-XNF vs G3VM-S5(TR)
  • G3VM-XNF vs G3VM-S5
  • G3VM-XNF vs G3VM-S3-S
  • G3VM-XNF vs G3VM-S3(TR)
  • G3VM-XNF vs G3VM-S2
  • G3VM-XNF vs G3VM-S1
  • G3VM-XNF vs G3VM-81UR1(TR05)
  • G3VM-XNF vs G3VM-81UR(TR05)
  • G3VM-XNF vs G3VM-81PR(TR05)
  • G3VM-XNF vs G3VM81PR
  • G3VM-XNF vs G3VM-81LR-TR05
  • G3VM-XNF vs G3VM-81LR(TR)
  • G3VM-XNF vs G3VM-81LR
  • G3VM-XNF vs G3VM-81HR(TR)
  • G3VM-XNF vs G3VM-81HR
  • G3VM-XNF vs G3VM-81GR1(TR)
  • G3VM-XNF vs G3VM-81GR1
  • G3VM-XNF vs G3VM-81GR(TR)
  • G3VM-XNF vs G3VM-81GR
  • G3VM-XNF vs G3VM-81G1(TR)
  • G3VM-XNF vs G3VM-81G1
  • G3VM-XNF vs G3VM-71PR(TR05)
  • G3VM-XNF vs G3VM71PR
  • G3VM-XNF vs G3VM-6F(TR)
  • G3VM-XNF vs G3VM-6F
  • G3VM-XNF vs G3VM-66M
  • G3VM-XNF vs G3VM-63G(TR05)
  • G3VM-XNF vs G3VM-63G
  • G3VM-XNF vs G3VM-63ER(TR05)
  • Customer Reviews
    4.95 out of 5.00 stars from 56 customer reviews from all over the world
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!
    Nathan Coleman
    United States
    5 stars
    2026-03-25 12:54
    Good products and fast shipping. I would highly recommend this store. Thank you.
    Riccardo Longo
    Italy
    5 stars
    2026-03-24 15:29
    tested one by one.
    Gustavo Henrique Silva
    Brazil
    5 stars
    2026-03-24 11:43
    Very, very well packed
    Ulysses Santos Almeida
    Brazil
    5 stars
    2026-03-22 23:32
    All very well. The purchase arrived quickly. Great supplier.