Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Omron Electronics G3VM-V
G3VM-V
Obsolete
Solid State Relays
Description:
SSR RELAY SPST-NO 300MA 0-60V
Manufacturer:
Omron Electronics
Datasheet:
G3VM-V Datasheet
History Price: Obsolete
In Stock: 23615
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
G3VM-V Specification
Specification
Part No
G3VM-V
Category
Solid State Relays
Manufacturer
Omron Electronics
Series
G3VM
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Through Hole
Circuit
SPST-NO (1 Form A)
Output Type
AC, DC
Voltage - Input
1.15VDC
Voltage - Load
0 V ~ 60 V
Load Current
300 mA
Termination Style
2 Ohms
Package / Case
PC Pin
Supplier Device Package
6-DIP (0.300", 7.62mm)
G3VM-V PDF Datasheet
G3VM-V Datasheet
Click and Download: G3VM-V Datasheet
G3VM-V Related Parts
G3VM-101AR
Omron Electronics
SSR RELAY SPST-NO 1A 0-100V
G3VM-101AR1
Omron Electronics
SSR RELAY SPST-NO 2A 0-100V
G3VM-101BR
Omron Electronics
SSR RELAY SPST-NO 2A 0-100V
G3VM-101BR1
Omron Electronics
SSR RELAY SPST-NO 3.5A 0-100V
G3VM-101CR
Omron Electronics
SSR RELAY SPST-NO 3A 0-100V
G3VM-101DR
Omron Electronics
SSR RELAY SPST-NO 1A 0-100V
G3VM-101DR1
Omron Electronics
SSR RELAY SPST-NO 2A 0-100V
G3VM-101DR1(TR05)
Omron Electronics
SSR RELAY SPST-NO 2A 0-100V
G3VM101DRTR
Omron Electronics
SSR RELAY SPST-NO 1A 0-100V
G3VM-101ER
Omron Electronics
SSR RELAY SPST-NO 2A 0-100V
G3VM-101ER1
Omron Electronics
SSR RELAY SPST-NO 3.5A 0-100V
G3VM-101ER1(TR05)
Omron Electronics
SSR RELAY SPST-NO 3.5A 0-100V
G3VM-V Compare Parts
G3VM-V vs G3VM-XNF
G3VM-V vs G3VM-WL
G3VM-V vs G3VM-WFL(TR)
G3VM-V vs G3VM-WFL
G3VM-V vs G3VM-WF
G3VM-V vs G3VM-W
G3VM-V vs G3VM-VF(TR)
G3VM-V vs G3VM-VF
G3VM-V vs G3VM-SY(TR)
G3VM-V vs G3VM-SY
G3VM-V vs G3VM-SWS
G3VM-V vs G3VM-S5(TR)
G3VM-V vs G3VM-S5
G3VM-V vs G3VM-S3-S
G3VM-V vs G3VM-S3(TR)
G3VM-V vs G3VM-S2
G3VM-V vs G3VM-S1
G3VM-V vs G3VM-81UR1(TR05)
G3VM-V vs G3VM-81UR(TR05)
G3VM-V vs G3VM-81PR(TR05)
G3VM-V vs G3VM81PR
G3VM-V vs G3VM-81LR-TR05
G3VM-V vs G3VM-81LR(TR)
G3VM-V vs G3VM-81LR
G3VM-V vs G3VM-81HR(TR)
G3VM-V vs G3VM-81HR
G3VM-V vs G3VM-81GR1(TR)
G3VM-V vs G3VM-81GR1
G3VM-V vs G3VM-81GR(TR)
G3VM-V vs G3VM-81GR
G3VM-V vs G3VM-81G1(TR)
G3VM-V vs G3VM-81G1
G3VM-V vs G3VM-71PR(TR05)
G3VM-V vs G3VM71PR
G3VM-V vs G3VM-6F(TR)
G3VM-V vs G3VM-6F
G3VM-V vs G3VM-66M
G3VM-V vs G3VM-63G(TR05)
G3VM-V vs G3VM-63G
G3VM-V vs G3VM-63ER(TR05)
Customer Reviews
4.95 out of 5.00 stars from 92 customer reviews from all over the world
Maxence Dupuy
France
2026-09-19 04:30
Great thank you
Justine Lefranc
France
2026-09-19 04:27
Great thank you
Paul Marchand
France
2026-09-19 04:19
Great thank you
Salomé Lefèvre
France
2026-09-19 04:17
Great thank you
Martin Roy
France
2026-09-19 03:51
Great thank you
Eglė Vaitkevičienė
Lithuania
2026-09-19 00:27
IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!