☰
G2RL8088A
G2RL8088A
Active
Description:  POWER PCB RELAY
Manufacturer:  Omron Electronics
Datasheet:   G2RL8088A Datasheet
History Price: $4.22
In Stock: 4800
G2RL8088A Specification
Specification
Part No
G2RL8088A
Category
Power Relays, Over 2 Amps
Manufacturer
Omron Electronics
Series
*
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
-
Coil Voltage
-
Contact Form
-
Contact Rating (Current)
-
Switching Voltage
-
Coil Current
-
Coil Type
-
Features
-
Termination Style
-
Seal Rating
-
Coil Insulation
-
Must Operate Voltage
-
Must Release Voltage
-
Operating Temperature
-
Contact Material
-
Relay Type
-
Operate Time
-
G2RL8088A Related Parts
G2R-1 AC200/(220)
G2R-1 AC200/(220)
Omron Electronics
RELAY GEN PURPOSE SPDT 10A 220V
G2R-1 DC20
G2R-1 DC20
Omron Electronics
RELAY GEN PURPOSE SPDT 10A 20V
G2R-1 DC3
G2R-1 DC3
Omron Electronics
RELAY GEN PURPOSE SPDT 10A 3V
G2R-1 DC48
G2R-1 DC48
Omron Electronics
RELAY GEN PURPOSE SPDT 10A 48V
G2R-1 DC9
G2R-1 DC9
Omron Electronics
RELAY GEN PURPOSE SPDT 10A 9V
G2R-14 DC100 BY OMI
G2R-14 DC100 BY OMI
Omron Electronics
RELAY GEN PURPOSE SPDT 8A 100V
G2R-14 DC110 BY OMI
G2R-14 DC110 BY OMI
Omron Electronics
RELAY GEN PURPOSE SPDT 8A 110V
G2R-14 DC12 BY OMI
G2R-14 DC12 BY OMI
Omron Electronics
RELAY GEN PURPOSE SPDT 8A 12V
G2R-14 DC6
G2R-14 DC6
Omron Electronics
RELAY GEN PURPOSE SPDT 8A 6V
G2R-14-7DC12
G2R-14-7DC12
Omron Electronics
RELAY GEN PURPOSE SPDT 8A 12V
G2R-14-7DC18
G2R-14-7DC18
Omron Electronics
RELAY GEN PURPOSE SPDT 8A 18V
G2R-14-7DC24
G2R-14-7DC24
Omron Electronics
RELAY GEN PURPOSE SPDT 8A 24V
G2RL8088A Compare Parts
  • G2RL8088A vs G2RV-ST700 DC12
  • G2RL8088A vs G2RV-ST700 AC230
  • G2RL8088A vs G2RV-ST700 AC110
  • G2RL8088A vs G2RV-ST700 AC/DC24
  • G2RL8088A vs G2RV-ST501 DC24
  • G2RL8088A vs G2RV-ST500 DC24
  • G2RL8088A vs G2RV-ST500 AC230
  • G2RL8088A vs G2RV-ST500 AC110
  • G2RL8088A vs G2RV-ST500 AC100
  • G2RL8088A vs G2RV-ST500 AC/DC24
  • G2RL8088A vs G2RV-SR701 DC24
  • G2RL8088A vs G2RV-SR701 AC/DC24
  • G2RL8088A vs G2RV-SR700 DC24
  • G2RL8088A vs G2RV-SR700 DC12
  • G2RL8088A vs G2RV-SR700 AC230
  • G2RL8088A vs G2RV-SR700 AC200
  • G2RL8088A vs G2RV-SR700 AC110
  • G2RL8088A vs G2RV-SR700 AC100
  • G2RL8088A vs G2RV-SR700 AC/DC48
  • G2RL8088A vs G2RV-SR700 AC/DC24
  • G2RL8088A vs G2RV-SR501 DC24
  • G2RL8088A vs G2RV-SR501 AC/DC24
  • G2RL8088A vs G2RV-SR500 DC24
  • G2RL8088A vs G2RV-SR500 DC12
  • G2RL8088A vs G2RV-SR500 AC230
  • G2RL8088A vs G2RV-SR500 AC200
  • G2RL8088A vs G2RV-SR500 AC110
  • G2RL8088A vs G2RV-SR500 AC100
  • G2RL8088A vs G2RV-SR500 AC/DC48
  • G2RL8088A vs G2RV-SR500 AC/DC24
  • G2RL8088A vs G2RV-SL701-AC/DC24
  • G2RL8088A vs G2RV-SL700 DC24 (DC21)
  • G2RL8088A vs G2RV-SL700 DC12 (DC11)
  • G2RL8088A vs G2RV-SL700 AC230
  • G2RL8088A vs G2RV-SL700 AC110
  • G2RL8088A vs G2RV-SL700 AC/DC48
  • G2RL8088A vs G2RV-SL700 AC/DC24
  • G2RL8088A vs G2RV-SL501-DC24
  • G2RL8088A vs G2RV-SL500 DC24 (DC21)
  • G2RL8088A vs G2RV-SL500 DC12 (DC11)
  • Customer Reviews
    4.95 out of 5.00 stars from 101 customer reviews from all over the world
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much