Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Power Relays, Over 2 Amps
/ Omron Electronics G2RL-1A-E DC48
G2RL-1A-E DC48
Active
Power Relays, Over 2 Amps
Description:
RELAY GEN PURPOSE SPST 16A 48V
Manufacturer:
Omron Electronics
Datasheet:
G2RL-1A-E DC48 Datasheet
History Price: $2.7995
In Stock: 7040
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
G2RL-1A-E DC48 Specification
Specification
Part No
G2RL-1A-E DC48
Category
Power Relays, Over 2 Amps
Manufacturer
Omron Electronics
Series
G2RL
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Through Hole
Coil Voltage
48VDC
Contact Form
SPST-NO (1 Form A)
Contact Rating (Current)
16 A
Switching Voltage
440VAC, 300VDC - Max
Coil Current
7040VA, 4800W
Coil Type
9 mA
Features
Non Latching
Termination Style
-
Seal Rating
PC Pin
Coil Insulation
Sealed - Flux Protection
Must Operate Voltage
Class F
Must Release Voltage
33.6 VDC
Operating Temperature
4.8 VDC
Contact Material
15 ms
Relay Type
5 ms
Operate Time
-40℃ ~ 85℃
G2RL-1A-E DC48 PDF Datasheet
G2RL-1A-E DC48 Datasheet
Click and Download: G2RL-1A-E DC48 Datasheet
G2RL-1A-E DC48 Related Parts
G2R-1 AC200/(220)
Omron Electronics
RELAY GEN PURPOSE SPDT 10A 220V
G2R-1 DC20
Omron Electronics
RELAY GEN PURPOSE SPDT 10A 20V
G2R-1 DC3
Omron Electronics
RELAY GEN PURPOSE SPDT 10A 3V
G2R-1 DC48
Omron Electronics
RELAY GEN PURPOSE SPDT 10A 48V
G2R-1 DC9
Omron Electronics
RELAY GEN PURPOSE SPDT 10A 9V
G2R-14 DC100 BY OMI
Omron Electronics
RELAY GEN PURPOSE SPDT 8A 100V
G2R-14 DC110 BY OMI
Omron Electronics
RELAY GEN PURPOSE SPDT 8A 110V
G2R-14 DC12 BY OMI
Omron Electronics
RELAY GEN PURPOSE SPDT 8A 12V
G2R-14 DC6
Omron Electronics
RELAY GEN PURPOSE SPDT 8A 6V
G2R-14-7DC12
Omron Electronics
RELAY GEN PURPOSE SPDT 8A 12V
G2R-14-7DC18
Omron Electronics
RELAY GEN PURPOSE SPDT 8A 18V
G2R-14-7DC24
Omron Electronics
RELAY GEN PURPOSE SPDT 8A 24V
G2RL-1A-E DC48 Compare Parts
G2RL-1A-E DC48 vs G2RV-ST700 DC12
G2RL-1A-E DC48 vs G2RV-ST700 AC230
G2RL-1A-E DC48 vs G2RV-ST700 AC110
G2RL-1A-E DC48 vs G2RV-ST700 AC/DC24
G2RL-1A-E DC48 vs G2RV-ST501 DC24
G2RL-1A-E DC48 vs G2RV-ST500 DC24
G2RL-1A-E DC48 vs G2RV-ST500 AC230
G2RL-1A-E DC48 vs G2RV-ST500 AC110
G2RL-1A-E DC48 vs G2RV-ST500 AC100
G2RL-1A-E DC48 vs G2RV-ST500 AC/DC24
G2RL-1A-E DC48 vs G2RV-SR701 DC24
G2RL-1A-E DC48 vs G2RV-SR701 AC/DC24
G2RL-1A-E DC48 vs G2RV-SR700 DC24
G2RL-1A-E DC48 vs G2RV-SR700 DC12
G2RL-1A-E DC48 vs G2RV-SR700 AC230
G2RL-1A-E DC48 vs G2RV-SR700 AC200
G2RL-1A-E DC48 vs G2RV-SR700 AC110
G2RL-1A-E DC48 vs G2RV-SR700 AC100
G2RL-1A-E DC48 vs G2RV-SR700 AC/DC48
G2RL-1A-E DC48 vs G2RV-SR700 AC/DC24
G2RL-1A-E DC48 vs G2RV-SR501 DC24
G2RL-1A-E DC48 vs G2RV-SR501 AC/DC24
G2RL-1A-E DC48 vs G2RV-SR500 DC24
G2RL-1A-E DC48 vs G2RV-SR500 DC12
G2RL-1A-E DC48 vs G2RV-SR500 AC230
G2RL-1A-E DC48 vs G2RV-SR500 AC200
G2RL-1A-E DC48 vs G2RV-SR500 AC110
G2RL-1A-E DC48 vs G2RV-SR500 AC100
G2RL-1A-E DC48 vs G2RV-SR500 AC/DC48
G2RL-1A-E DC48 vs G2RV-SR500 AC/DC24
G2RL-1A-E DC48 vs G2RV-SL701-AC/DC24
G2RL-1A-E DC48 vs G2RV-SL700 DC24 (DC21)
G2RL-1A-E DC48 vs G2RV-SL700 DC12 (DC11)
G2RL-1A-E DC48 vs G2RV-SL700 AC230
G2RL-1A-E DC48 vs G2RV-SL700 AC110
G2RL-1A-E DC48 vs G2RV-SL700 AC/DC48
G2RL-1A-E DC48 vs G2RV-SL700 AC/DC24
G2RL-1A-E DC48 vs G2RV-SL501-DC24
G2RL-1A-E DC48 vs G2RV-SL500 DC24 (DC21)
G2RL-1A-E DC48 vs G2RV-SL500 DC12 (DC11)
Customer Reviews
4.95 out of 5.00 stars from 179 customer reviews from all over the world
Hugo Morel
France
2026-09-20 04:45
Well received the object
Renata Souza Neto
Brazil
2026-09-20 04:04
Arrived super fast, I haven't installed yet
Elena Jimena
Spain
2026-09-20 03:53
Quality product, fast shipping. Everything ok
Felix Bauer
Germany
2026-09-20 03:35
All as described like Again
Vanessa De Luca
Italy
2026-09-20 03:26
The goods did not arrive but there was a refund
Wagner
Brazil
2026-09-20 03:19
Thank you so much