☰
G2RL-1A-E DC12
G2RL-1A-E DC12
Active
Description:  RELAY GEN PURPOSE SPST 16A 12V
Manufacturer:  Omron Electronics
History Price: $3.22
In Stock: 42400
G2RL-1A-E DC12 Specification
Specification
Part No
G2RL-1A-E DC12
Category
Power Relays, Over 2 Amps
Manufacturer
Omron Electronics
Series
G2RL
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Through Hole
Coil Voltage
12VDC
Contact Form
SPST-NO (1 Form A)
Contact Rating (Current)
16 A
Switching Voltage
440VAC, 300VDC - Max
Coil Current
7040VA, 4800W
Coil Type
33.3 mA
Features
Non Latching
Termination Style
-
Seal Rating
PC Pin
Coil Insulation
Sealed - Flux Protection
Must Operate Voltage
Class F
Must Release Voltage
8.4 VDC
Operating Temperature
1.2 VDC
Contact Material
15 ms
Relay Type
5 ms
Operate Time
-40℃ ~ 85℃
G2RL-1A-E DC12 PDF Datasheet
G2RL-1A-E DC12 Related Parts
G2R-1 AC200/(220)
G2R-1 AC200/(220)
Omron Electronics
RELAY GEN PURPOSE SPDT 10A 220V
G2R-1 DC20
G2R-1 DC20
Omron Electronics
RELAY GEN PURPOSE SPDT 10A 20V
G2R-1 DC3
G2R-1 DC3
Omron Electronics
RELAY GEN PURPOSE SPDT 10A 3V
G2R-1 DC48
G2R-1 DC48
Omron Electronics
RELAY GEN PURPOSE SPDT 10A 48V
G2R-1 DC9
G2R-1 DC9
Omron Electronics
RELAY GEN PURPOSE SPDT 10A 9V
G2R-14 DC100 BY OMI
G2R-14 DC100 BY OMI
Omron Electronics
RELAY GEN PURPOSE SPDT 8A 100V
G2R-14 DC110 BY OMI
G2R-14 DC110 BY OMI
Omron Electronics
RELAY GEN PURPOSE SPDT 8A 110V
G2R-14 DC12 BY OMI
G2R-14 DC12 BY OMI
Omron Electronics
RELAY GEN PURPOSE SPDT 8A 12V
G2R-14 DC6
G2R-14 DC6
Omron Electronics
RELAY GEN PURPOSE SPDT 8A 6V
G2R-14-7DC12
G2R-14-7DC12
Omron Electronics
RELAY GEN PURPOSE SPDT 8A 12V
G2R-14-7DC18
G2R-14-7DC18
Omron Electronics
RELAY GEN PURPOSE SPDT 8A 18V
G2R-14-7DC24
G2R-14-7DC24
Omron Electronics
RELAY GEN PURPOSE SPDT 8A 24V
G2RL-1A-E DC12 Description

The Omron G2RL-1A-E DC12 is a high-performance relay designed for low to medium power switching applications. It is part of the G2RL series of relays produced by Omron Electronics, known for their high reliability, compact size, and excellent switching capabilities. The DC12 model specifically operates with a 12V DC control voltage, making it ideal for applications where a DC voltage source is used to trigger the relay. This relay is widely used in automated control systems, home appliances, industrial equipment, and communication devices.

## Key Features of Omron Electronics G2RL-1A-E DC12

1. Compact and Robust Design
The G2RL-1A-E DC12 relay is designed to be compact yet robust, offering a space-saving footprint while maintaining high electrical performance. Its compact design makes it suitable for use in applications where space is limited but high switching performance is required, such as control panels, switchboards, and electronic devices.

2. High-Current Switching Capacity
This relay is capable of switching high currents, making it ideal for power control applications. The G2RL-1A-E DC12 can handle up to 10A on the normally open (NO) contacts, ensuring reliable switching in both low and medium power systems. This allows the relay to be used for controlling high-power devices or circuits in various electronic systems.

3. Low Coil Power Consumption
The relay operates with low coil power consumption, which helps reduce overall energy usage in control systems. This feature is beneficial for energy-efficient designs and allows the relay to be used in battery-powered devices, portable systems, or systems with strict power requirements.

4. 12V DC Coil Voltage
The G2RL-1A-E DC12 model operates with a 12V DC coil voltage, which makes it compatible with a wide range of 12V power supplies commonly used in automotive systems, battery-powered devices, and low-voltage applications. The 12V DC control voltage ensures stable operation in systems that use DC power sources.

5. High Isolation Resistance
The relay provides high insulation resistance between the coil and contacts, ensuring electrical isolation between the control and switching circuits. This protection feature helps prevent signal interference and enhances the safety and durability of the connected components.

6. Contact Configuration
The G2RL-1A-E DC12 relay is configured with a SPDT (Single Pole Double Throw) contact arrangement, which provides both normally open (NO) and normally closed (NC) contact options. This allows for flexible switching control, providing users with the ability to either open or close circuits depending on the application.

7. Long Mechanical and Electrical Life
The relay is designed for long operational life, with the mechanical life rated up to 10 million operations and the electrical life rated up to 100,000 operations at maximum rated load. These specifications make it suitable for high-cycle applications, where reliable, long-term operation is critical, such as in industrial automation and consumer electronics.

8. Noise Resistance and High Reliability
The G2RL-1A-E DC12 is engineered to operate reliably in environments with electrical noise. Its design incorporates features that ensure the relay remains stable under various electrical disturbances, making it ideal for use in noisy environments like industrial plants or automated control systems.

9. Vibration and Shock Resistance
The relay is built to withstand vibration and shock, making it suitable for use in rugged environments. Whether in transportation, mobile equipment, or heavy-duty machinery, the relay can perform reliably despite mechanical stresses or vibrations, contributing to its versatility.

## Specifications of Omron Electronics G2RL-1A-E DC12

* Coil Voltage: 12V DC
* Contact Arrangement: SPDT (Single Pole Double Throw)
* Contact Rating:

* Resistive Load: 10A at 250V AC, 10A at 30V DC
* Inductive Load: 6A at 250V AC
* Coil Resistance: 144Ω (±10%)
* Coil Power Consumption: 400mW
* Contact Resistance: ≤ 100mΩ (initial value)
* Insulation Resistance: ≥ 1000 MΩ at 500V DC
* Dielectric Strength:

* Between Coil and Contacts: 1500V AC for 1 minute
* Between Contacts (Open): 1000V AC for 1 minute
* Maximum Switching Voltage: 250V AC, 30V DC
* Mechanical Life: 10 million operations (minimum)
* Electrical Life: 100,000 operations at rated load
* Operate Time: 10 ms (maximum)
* Release Time: 5 ms (maximum)
* Vibration Resistance: 10 to 55Hz, 1.5mm double amplitude
* Shock Resistance: 100 m/s²
* Ambient Temperature: -40°C to +85°C
* Weight: Approx. 12g

## Applications of Omron Electronics G2RL-1A-E DC12

1. Automated Control Systems
The G2RL-1A-E DC12 is commonly used in automated control systems to switch power to various components, such as motors, solenoids, and actuators. Its ability to handle high current and provide reliable switching makes it ideal for controlling equipment in PLC systems, industrial machinery, and robotics.

2. Home Appliances
In home appliances, the relay is used for controlling power to components like heaters, fans, and lighting systems. Its compact size and long service life make it a suitable choice for reliable switching in consumer electronics, such as refrigerators, washing machines, and microwave ovens.

3. Power Supply Units
The G2RL-1A-E DC12 relay is often employed in power supply systems to manage the flow of electricity between different components. Its high switching capacity is particularly useful for controlling the connection and disconnection of high-power devices in DC-AC converters, UPS systems, and battery chargers.

4. Industrial Equipment
The relay is well-suited for industrial equipment such as pumps, compressors, and conveyor systems. Its high-current switching capacity allows it to handle the demands of industrial automation systems, providing reliable control over machinery and critical equipment in factories and production lines.

5. Communication Systems
The G2RL-1A-E DC12 is also used in communication equipment, where signal isolation and reliable switching are crucial. It is used in telecommunication devices, signal relays, and networking hardware to protect against electrical noise and ensure stable data transmission.

6. Automotive Systems
In automotive applications, the relay is used for power management and signal isolation in systems like lighting, air conditioning, and electronic control units (ECUs). The relay's ability to operate with 12V DC control voltage makes it an ideal fit for modern vehicle electronics.

7. Security Systems
The G2RL-1A-E DC12 is utilized in security systems, where it can control devices such as alarms, cameras, and electromagnetic locks. Its ability to reliably handle switching operations under high voltage or power surges ensures that security systems perform optimally in critical situations.

8. HVAC Systems
In HVAC (Heating, Ventilation, and Air Conditioning) systems, the relay is employed to control the switching of components like fans, compressors, and heaters. Its reliability in high-power switching applications makes it a trusted choice for maintaining proper airflow and temperature control in commercial and residential settings.

## Performance and Reliability

The Omron G2RL-1A-E DC12 relay stands out for its exceptional reliability and long operational life, handling up to 10 million mechanical cycles and 100,000 electrical cycles at rated load. This makes it a robust choice for applications requiring high durability and long-term operation under continuous load. The relay’s compact design, low power consumption, and wide operating temperature range ensure that it performs well in both high-power and low-power applications.

Its shock and vibration resistance ensure that it remains operational in demanding environments such as industrial machinery, automated systems, and transportation systems. Additionally, its high insulation resistance and low contact resistance provide stable operation and prevent signal interference, which is especially important in systems where signal integrity is crucial.

## Conclusion

The Omron G2RL-1A-E DC12 relay is a reliable, high-performance relay designed for use in a wide range of low and medium-power applications. Its high current capacity, long mechanical and electrical life, and low power consumption make it an ideal choice for industrial control systems, home appliances, automotive systems, and communication devices. With its ability to handle up to 10A switching current, high isolation resistance, and long-term durability, it ensures stable operation in demanding environments, making it an essential component for a variety of applications where reliable switching and protection are required.
G2RL-1A-E DC12 Compare Parts
  • G2RL-1A-E DC12 vs G2RV-ST700 DC12
  • G2RL-1A-E DC12 vs G2RV-ST700 AC230
  • G2RL-1A-E DC12 vs G2RV-ST700 AC110
  • G2RL-1A-E DC12 vs G2RV-ST700 AC/DC24
  • G2RL-1A-E DC12 vs G2RV-ST501 DC24
  • G2RL-1A-E DC12 vs G2RV-ST500 DC24
  • G2RL-1A-E DC12 vs G2RV-ST500 AC230
  • G2RL-1A-E DC12 vs G2RV-ST500 AC110
  • G2RL-1A-E DC12 vs G2RV-ST500 AC100
  • G2RL-1A-E DC12 vs G2RV-ST500 AC/DC24
  • G2RL-1A-E DC12 vs G2RV-SR701 DC24
  • G2RL-1A-E DC12 vs G2RV-SR701 AC/DC24
  • G2RL-1A-E DC12 vs G2RV-SR700 DC24
  • G2RL-1A-E DC12 vs G2RV-SR700 DC12
  • G2RL-1A-E DC12 vs G2RV-SR700 AC230
  • G2RL-1A-E DC12 vs G2RV-SR700 AC200
  • G2RL-1A-E DC12 vs G2RV-SR700 AC110
  • G2RL-1A-E DC12 vs G2RV-SR700 AC100
  • G2RL-1A-E DC12 vs G2RV-SR700 AC/DC48
  • G2RL-1A-E DC12 vs G2RV-SR700 AC/DC24
  • G2RL-1A-E DC12 vs G2RV-SR501 DC24
  • G2RL-1A-E DC12 vs G2RV-SR501 AC/DC24
  • G2RL-1A-E DC12 vs G2RV-SR500 DC24
  • G2RL-1A-E DC12 vs G2RV-SR500 DC12
  • G2RL-1A-E DC12 vs G2RV-SR500 AC230
  • G2RL-1A-E DC12 vs G2RV-SR500 AC200
  • G2RL-1A-E DC12 vs G2RV-SR500 AC110
  • G2RL-1A-E DC12 vs G2RV-SR500 AC100
  • G2RL-1A-E DC12 vs G2RV-SR500 AC/DC48
  • G2RL-1A-E DC12 vs G2RV-SR500 AC/DC24
  • G2RL-1A-E DC12 vs G2RV-SL701-AC/DC24
  • G2RL-1A-E DC12 vs G2RV-SL700 DC24 (DC21)
  • G2RL-1A-E DC12 vs G2RV-SL700 DC12 (DC11)
  • G2RL-1A-E DC12 vs G2RV-SL700 AC230
  • G2RL-1A-E DC12 vs G2RV-SL700 AC110
  • G2RL-1A-E DC12 vs G2RV-SL700 AC/DC48
  • G2RL-1A-E DC12 vs G2RV-SL700 AC/DC24
  • G2RL-1A-E DC12 vs G2RV-SL501-DC24
  • G2RL-1A-E DC12 vs G2RV-SL500 DC24 (DC21)
  • G2RL-1A-E DC12 vs G2RV-SL500 DC12 (DC11)
  • Customer Reviews
    4.95 out of 5.00 stars from 146 customer reviews from all over the world
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much