MJN3C-N-DC24
MJN3C-N-DC24
Active
Description:  RELAY GEN PURPOSE 3PDT 10A 24V
Manufacturer:  Omron Automation
History Price: $31.17
In Stock: 42130
MJN3C-N-DC24 Specification
Specification
Part No
MJN3C-N-DC24
Category
Power Relays, Over 2 Amps
Manufacturer
Omron Automation
Series
MJN
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Socketable
Coil Voltage
24VDC
Contact Form
3PDT (3 Form C)
Contact Rating (Current)
10:00:00
Switching Voltage
600VAC, 28VDC - Max
Coil Current
50 mA
Coil Type
Non Latching
Features
Lighted Indicator
Termination Style
Plug In, Quick Connect - 0.187" (4.7mm)
Seal Rating
-
Coil Insulation
-
Must Operate Voltage
18 VDC
Must Release Voltage
-
Operating Temperature
20 ms
Contact Material
10 ms
Relay Type
-45℃ ~ 70℃
Operate Time
Silver Alloy
MJN3C-N-DC24 PDF Datasheet
MJN3C-N-DC24 Related Parts
MJN1C-AC120
MJN1C-AC120
Omron Automation
RELAY GEN PURPOSE SPDT 10A 120V
MJN1C-AC24
MJN1C-AC24
Omron Automation
RELAY GEN PURPOSE SPDT 10A 24V
MJN1C-DC12
MJN1C-DC12
Omron Automation
RELAY GEN PURPOSE SPDT 10A 12V
MJN1C-DC24
MJN1C-DC24
Omron Automation
RELAY GEN PURPOSE SPDT 10A 24V
MJN1CF-AC120
MJN1CF-AC120
Omron Automation
RELAY GEN PURPOSE SPDT 10A 120V
MJN-1CF-AC24
MJN-1CF-AC24
Omron Automation
RELAY GEN PURPOSE SPDT 10A 24V
MJN1CF-AC240
MJN1CF-AC240
Omron Automation
RELAY GEN PURPOSE SPDT 10A 240V
MJN1CF-DC12
MJN1CF-DC12
Omron Automation
RELAY GEN PURPOSE SPDT 10A 12V
MJN1CF-DC24
MJN1CF-DC24
Omron Automation
RELAY GEN PURPOSE SPDT 10A 24V
MJN1C-N-AC120
MJN1C-N-AC120
Omron Automation
RELAY GEN PURPOSE SPDT 10A 120V
MJN1C-N-AC24
MJN1C-N-AC24
Omron Automation
RELAY GEN PURPOSE SPDT 10A 24V
MJN1C-N-DC12
MJN1C-N-DC12
Omron Automation
RELAY GEN PURPOSE SPDT 10A 12V
MJN3C-N-DC24 Compare Parts
  • MJN3C-N-DC24 vs MJN3C-N-DC12
  • MJN3C-N-DC24 vs MJN3C-N-DC110
  • MJN3C-N-DC24 vs MJN3C-N-AC240
  • MJN3C-N-DC24 vs MJN3C-N-AC24
  • MJN3C-N-DC24 vs MJN3C-N-AC120
  • MJN3C-N-DC24 vs MJN3C-IN-DC48
  • MJN3C-N-DC24 vs MJN3C-IN-DC24
  • MJN3C-N-DC24 vs MJN3C-IN-DC110
  • MJN3C-N-DC24 vs MJN3C-IN-AC240
  • MJN3C-N-DC24 vs MJN3C-IN-AC24
  • MJN3C-N-DC24 vs MJN3C-IN-AC120
  • MJN3C-N-DC24 vs MJN3C-I-DC24
  • MJN3C-N-DC24 vs MJN3C-I-AC240
  • MJN3C-N-DC24 vs MJN-3CF-DC48
  • MJN3C-N-DC24 vs MJN3CF-DC24
  • MJN3C-N-DC24 vs MJN3CF-DC12
  • MJN3C-N-DC24 vs MJN3CF-AC240
  • MJN3C-N-DC24 vs MJN3CF-AC24
  • MJN3C-N-DC24 vs MJN3CF-AC120
  • MJN3C-N-DC24 vs MJN3C-DC5
  • MJN3C-N-DC24 vs MJN3C-DC48
  • MJN3C-N-DC24 vs MJN3C-DC24
  • MJN3C-N-DC24 vs MJN3C-DC12
  • MJN3C-N-DC24 vs MJN3C-DC110
  • MJN3C-N-DC24 vs MJN3C-AC240
  • MJN3C-N-DC24 vs MJN3C-AC24
  • MJN3C-N-DC24 vs MJN3C-AC120
  • MJN3C-N-DC24 vs MJN3C-AC12
  • MJN3C-N-DC24 vs MJN2Z-E-DC24
  • MJN3C-N-DC24 vs MJN2C-N-DC24
  • MJN3C-N-DC24 vs MJN2C-N-DC12
  • MJN3C-N-DC24 vs MJN2C-N-AC240
  • MJN3C-N-DC24 vs MJN2C-N-AC24
  • MJN3C-N-DC24 vs MJN2C-N-AC120
  • MJN3C-N-DC24 vs MJN2CK-DC24
  • MJN3C-N-DC24 vs MJN2CK-DC12
  • MJN3C-N-DC24 vs MJN2CK-DC110
  • MJN3C-N-DC24 vs MJN2CK-AC24
  • MJN3C-N-DC24 vs MJN2CK-AC120
  • MJN3C-N-DC24 vs MJN2C-IN-DC24
  • Customer Reviews
    4.95 out of 5.00 stars from 118 customer reviews from all over the world
    Renata Cristina Oliveira
    Brazil
    5 stars
    2026-03-28 07:08
    Arrived fast and as described in the ad. Thank you!
    Martín Pacheco
    Spain
    5 stars
    2026-03-28 01:13
    All perfect thank you
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
    Patricia
    Spain
    5 stars
    2026-03-27 15:14
    Sent very fast, the good quality transistors.
    Vanessa Lima Ferreira
    Brazil
    5 stars
    2026-03-27 08:32
    Worked in X99 Bd4