MJN3C-AC12
MJN3C-AC12
Active
Description:  RELAY GEN PURPOSE 3PDT 10A 12V
Manufacturer:  Omron Automation
Datasheet:   MJN3C-AC12 Datasheet
History Price: $29
In Stock: 20420
MJN3C-AC12 Specification
Specification
Part No
MJN3C-AC12
Category
Power Relays, Over 2 Amps
Manufacturer
Omron Automation
Series
MJN
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Socketable
Coil Voltage
12VAC
Contact Form
3PDT (3 Form C)
Contact Rating (Current)
10:00:00
Switching Voltage
600VAC, 28VDC - Max
Coil Current
167 mA
Coil Type
Non Latching
Features
-
Termination Style
Plug In, Quick Connect - 0.187" (4.7mm)
Seal Rating
-
Coil Insulation
-
Must Operate Voltage
10.2 VAC
Must Release Voltage
-
Operating Temperature
20 ms
Contact Material
10 ms
Relay Type
-45℃ ~ 45℃
Operate Time
Silver Alloy
MJN3C-AC12 PDF Datasheet
MJN3C-AC12 Related Parts
MJN1C-AC120
MJN1C-AC120
Omron Automation
RELAY GEN PURPOSE SPDT 10A 120V
MJN1C-AC24
MJN1C-AC24
Omron Automation
RELAY GEN PURPOSE SPDT 10A 24V
MJN1C-DC12
MJN1C-DC12
Omron Automation
RELAY GEN PURPOSE SPDT 10A 12V
MJN1C-DC24
MJN1C-DC24
Omron Automation
RELAY GEN PURPOSE SPDT 10A 24V
MJN1CF-AC120
MJN1CF-AC120
Omron Automation
RELAY GEN PURPOSE SPDT 10A 120V
MJN-1CF-AC24
MJN-1CF-AC24
Omron Automation
RELAY GEN PURPOSE SPDT 10A 24V
MJN1CF-AC240
MJN1CF-AC240
Omron Automation
RELAY GEN PURPOSE SPDT 10A 240V
MJN1CF-DC12
MJN1CF-DC12
Omron Automation
RELAY GEN PURPOSE SPDT 10A 12V
MJN1CF-DC24
MJN1CF-DC24
Omron Automation
RELAY GEN PURPOSE SPDT 10A 24V
MJN1C-N-AC120
MJN1C-N-AC120
Omron Automation
RELAY GEN PURPOSE SPDT 10A 120V
MJN1C-N-AC24
MJN1C-N-AC24
Omron Automation
RELAY GEN PURPOSE SPDT 10A 24V
MJN1C-N-DC12
MJN1C-N-DC12
Omron Automation
RELAY GEN PURPOSE SPDT 10A 12V
MJN3C-AC12 Compare Parts
  • MJN3C-AC12 vs MJN3C-N-DC24
  • MJN3C-AC12 vs MJN3C-N-DC12
  • MJN3C-AC12 vs MJN3C-N-DC110
  • MJN3C-AC12 vs MJN3C-N-AC240
  • MJN3C-AC12 vs MJN3C-N-AC24
  • MJN3C-AC12 vs MJN3C-N-AC120
  • MJN3C-AC12 vs MJN3C-IN-DC48
  • MJN3C-AC12 vs MJN3C-IN-DC24
  • MJN3C-AC12 vs MJN3C-IN-DC110
  • MJN3C-AC12 vs MJN3C-IN-AC240
  • MJN3C-AC12 vs MJN3C-IN-AC24
  • MJN3C-AC12 vs MJN3C-IN-AC120
  • MJN3C-AC12 vs MJN3C-I-DC24
  • MJN3C-AC12 vs MJN3C-I-AC240
  • MJN3C-AC12 vs MJN-3CF-DC48
  • MJN3C-AC12 vs MJN3CF-DC24
  • MJN3C-AC12 vs MJN3CF-DC12
  • MJN3C-AC12 vs MJN3CF-AC240
  • MJN3C-AC12 vs MJN3CF-AC24
  • MJN3C-AC12 vs MJN3CF-AC120
  • MJN3C-AC12 vs MJN3C-DC5
  • MJN3C-AC12 vs MJN3C-DC48
  • MJN3C-AC12 vs MJN3C-DC24
  • MJN3C-AC12 vs MJN3C-DC12
  • MJN3C-AC12 vs MJN3C-DC110
  • MJN3C-AC12 vs MJN3C-AC240
  • MJN3C-AC12 vs MJN3C-AC24
  • MJN3C-AC12 vs MJN3C-AC120
  • MJN3C-AC12 vs MJN2Z-E-DC24
  • MJN3C-AC12 vs MJN2C-N-DC24
  • MJN3C-AC12 vs MJN2C-N-DC12
  • MJN3C-AC12 vs MJN2C-N-AC240
  • MJN3C-AC12 vs MJN2C-N-AC24
  • MJN3C-AC12 vs MJN2C-N-AC120
  • MJN3C-AC12 vs MJN2CK-DC24
  • MJN3C-AC12 vs MJN2CK-DC12
  • MJN3C-AC12 vs MJN2CK-DC110
  • MJN3C-AC12 vs MJN2CK-AC24
  • MJN3C-AC12 vs MJN2CK-AC120
  • MJN3C-AC12 vs MJN2C-IN-DC24
  • Customer Reviews
    4.95 out of 5.00 stars from 99 customer reviews from all over the world
    Maëlys Charpentier
    France
    5 stars
    2026-05-09 23:49
    Order well received, packing ok.
    Correct goods and conform to the description.
    Serious store, thank you to the seller.
    Sofía Jiménez
    Spain
    5 stars
    2026-05-09 21:39
    Todo correct. Work properly.
    Simone Romano
    Italy
    5 stars
    2026-05-09 18:33
    The goods is never arrived! I asked the remorse and me have denied, very dishonest
    Jérôme Gagnon
    France
    5 stars
    2026-05-09 15:13
    Ok, pas de problèmes
    Anaëlle Lemoine
    France
    5 stars
    2026-05-09 14:50
    Very good product
    Laura Ferraro
    Italy
    5 stars
    2026-05-08 07:39
    Quick shipment.
    Product complies with the description.
    Good seller.
    Thank you