LY4N-DC12
LY4N-DC12
Active
Description:  RELAY GEN PURPOSE 4PDT 10A 12V
Manufacturer:  Omron Automation
Datasheet:   LY4N-DC12 Datasheet
History Price: $28.18
In Stock: 10900
LY4N-DC12 Specification
Specification
Part No
LY4N-DC12
Category
Power Relays, Over 2 Amps
Manufacturer
Omron Automation
Series
LY
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Socketable
Coil Voltage
12VDC
Contact Form
4PDT (4 Form C)
Contact Rating (Current)
10:00:00
Switching Voltage
250VAC, 125VDC - Max
Coil Current
120 mA
Coil Type
Non Latching
Features
Lighted Indicator
Termination Style
Plug In
Seal Rating
-
Coil Insulation
-
Must Operate Voltage
9.6 VDC
Must Release Voltage
1.2 VDC
Operating Temperature
25 ms
Contact Material
25 ms
Relay Type
-25℃ ~ 40℃
Operate Time
Silver Alloy
LY4N-DC12 PDF Datasheet
LY4N-DC12 Related Parts
LY4-0 AC24
LY4-0 AC24
Omron Automation
RELAY GEN PURPOSE 4PDT 10A 24V
LY4-0-AC120
LY4-0-AC120
Omron Automation
RELAY GEN PURPOSE 4PDT 10A 120V
LY4-0-AC200/220
LY4-0-AC200/220
Omron Automation
RELAY GEN PURPOSE 4PDT 10A 220V
LY4-0-AC240
LY4-0-AC240
Omron Automation
RELAY GEN PURPOSE 4PDT 10A 240V
LY4-0-DC100/110
LY4-0-DC100/110
Omron Automation
RELAY GEN PURPOSE 4PDT 10A 110V
LY4-0-DC12
LY4-0-DC12
Omron Automation
RELAY GEN PURPOSE 4PDT 10A 12V
LY4-0-DC24
LY4-0-DC24
Omron Automation
RELAY GEN PURPOSE 4PDT 10A 24V
LY4-0-DC48
LY4-0-DC48
Omron Automation
RELAY GEN PURPOSE 4PDT 10A 48V
LY4-AC100/110
LY4-AC100/110
Omron Automation
RELAY GEN PURPOSE 4PDT 10A 110V
LY4-AC12
LY4-AC12
Omron Automation
RELAY GEN PURPOSE 4PDT 10A 12V
LY4-AC120
LY4-AC120
Omron Automation
RELAY GEN PURPOSE 4PDT 10A 120V
LY4-AC24
LY4-AC24
Omron Automation
RELAY GEN PURPOSE 4PDT 10A 24V
LY4N-DC12 Compare Parts
  • LY4N-DC12 vs LY4N-DC24
  • LY4N-DC12 vs LY4N-D2-DC24
  • LY4N-DC12 vs LY4N-D2 DC48
  • LY4N-DC12 vs LY4N-D2 DC125
  • LY4N-DC12 vs LY4N-D2 DC12
  • LY4N-DC12 vs LY4N-AC240
  • LY4N-DC12 vs LY4N-AC24
  • LY4N-DC12 vs LY4N-AC200/220
  • LY4N-DC12 vs LY4N-AC120
  • LY4N-DC12 vs LY4N-AC12
  • LY4N-DC12 vs LY4N-AC100/110
  • LY4N-DC12 vs LY4N AC110/120
  • LY4N-DC12 vs LY4I4N DC12
  • LY4N-DC12 vs LY4F-DC48
  • LY4N-DC12 vs LY4F-DC24
  • LY4N-DC12 vs LY4F-DC12
  • LY4N-DC12 vs LY4F-AC240
  • LY4N-DC12 vs LY4F-AC24
  • LY4N-DC12 vs LY4F-AC120
  • LY4N-DC12 vs LY4F-AC12
  • LY4N-DC12 vs LY4F-AC100/110
  • LY4N-DC12 vs LY4F DC100/110
  • LY4N-DC12 vs LY4-DC48
  • LY4N-DC12 vs LY4-DC36
  • LY4N-DC12 vs LY4-DC24
  • LY4N-DC12 vs LY4-DC12
  • LY4N-DC12 vs LY4-D DC24
  • LY4N-DC12 vs LY4-D DC12
  • LY4N-DC12 vs LY4-AC240
  • LY4N-DC12 vs LY4-AC24
  • LY4N-DC12 vs LY4-AC120
  • LY4N-DC12 vs LY4-AC12
  • LY4N-DC12 vs LY4-AC100/110
  • LY4N-DC12 vs LY4-0-DC48
  • LY4N-DC12 vs LY4-0-DC24
  • LY4N-DC12 vs LY4-0-DC12
  • LY4N-DC12 vs LY4-0-DC100/110
  • LY4N-DC12 vs LY4-0-AC240
  • LY4N-DC12 vs LY4-0-AC200/220
  • LY4N-DC12 vs LY4-0-AC120
  • Customer Reviews
    4.95 out of 5.00 stars from 65 customer reviews from all over the world
    Christine Henderson
    United States
    5 stars
    2026-03-22 20:43
    Rds(on) is according to datasheets
    Darius Kęstutis
    Lithuania
    5 stars
    2026-03-22 18:19
    everything working, very fast shipping
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.