LY3F-DC12
LY3F-DC12
Active
Description:  RELAY GEN PURPOSE 3PDT 10A 12V
Manufacturer:  Omron Automation
Datasheet:   LY3F-DC12 Datasheet
History Price: $17.6
In Stock: 28400
LY3F-DC12 Specification
Specification
Part No
LY3F-DC12
Category
Power Relays, Over 2 Amps
Manufacturer
Omron Automation
Series
LY
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount
Coil Voltage
12VDC
Contact Form
3PDT (3 Form C)
Contact Rating (Current)
10:00:00
Switching Voltage
250VAC, 125VDC - Max
Coil Current
112 mA
Coil Type
Non Latching
Features
-
Termination Style
Plug In
Seal Rating
-
Coil Insulation
-
Must Operate Voltage
9.6 VDC
Must Release Voltage
1.2 VDC
Operating Temperature
25 ms
Contact Material
25 ms
Relay Type
-25℃ ~ 55℃
Operate Time
Silver Alloy
LY3F-DC12 PDF Datasheet
LY3F-DC12 Related Parts
LY3 DC48
LY3 DC48
Omron Automation
RELAY GEN PURPOSE 3PDT 10A 48V
LY3-0-AC120
LY3-0-AC120
Omron Automation
RELAY GEN PURPOSE 3PDT 10A 120V
LY3-0-AC200/220
LY3-0-AC200/220
Omron Automation
RELAY GEN PURPOSE 3PDT 10A 220V
LY3-0-AC24
LY3-0-AC24
Omron Automation
RELAY GEN PURPOSE 3PDT 10A 24V
LY3-0-AC240
LY3-0-AC240
Omron Automation
RELAY GEN PURPOSE 3PDT 10A 240V
LY3-0-DC100/110
LY3-0-DC100/110
Omron Automation
RELAY GEN PURPOSE 3PDT 10A 110V
LY3-0-DC12
LY3-0-DC12
Omron Automation
RELAY GEN PURPOSE 3PDT 10A 12V
LY3-0-DC24
LY3-0-DC24
Omron Automation
RELAY GEN PURPOSE 3PDT 10A 24V
LY3-0-DC48
LY3-0-DC48
Omron Automation
RELAY GEN PURPOSE 3PDT 10A 48V
LY3-0-DC6
LY3-0-DC6
Omron Automation
RELAY GEN PURPOSE 3PDT 10A 6V
LY3-AC100/110
LY3-AC100/110
Omron Automation
RELAY GEN PURPOSE 3PDT 10A 110V
LY3-AC12
LY3-AC12
Omron Automation
RELAY GEN PURPOSE 3PDT 10A 12V
LY3F-DC12 Compare Parts
  • LY3F-DC12 vs LY3N-DC24
  • LY3F-DC12 vs LY3N-DC12
  • LY3F-DC12 vs LY3N-D2 DC24
  • LY3F-DC12 vs LY3N-AC240
  • LY3F-DC12 vs LY3N-AC24
  • LY3F-DC12 vs LY3N-AC120
  • LY3F-DC12 vs LY3N-AC100/110
  • LY3F-DC12 vs LY3N DC48
  • LY3F-DC12 vs LY3N DC100/110
  • LY3F-DC12 vs LY3N AC200/220
  • LY3F-DC12 vs LY3N AC110/120
  • LY3F-DC12 vs LY3I4-DC24
  • LY3F-DC12 vs LY3I4 AC24
  • LY3F-DC12 vs LY3F-FD AC24
  • LY3F-DC12 vs LY3F-DC24
  • LY3F-DC12 vs LY3F-AC240
  • LY3F-DC12 vs LY3F-AC24
  • LY3F-DC12 vs LY3F-AC200/220
  • LY3F-DC12 vs LY3F-AC120
  • LY3F-DC12 vs LY3F-AC100/110
  • LY3F-DC12 vs LY3-D-DC24
  • LY3F-DC12 vs LY3-DC24
  • LY3F-DC12 vs LY3-DC12
  • LY3F-DC12 vs LY3-DC100/110
  • LY3F-DC12 vs LY3-AC240
  • LY3F-DC12 vs LY3-AC24
  • LY3F-DC12 vs LY3-AC200/220
  • LY3F-DC12 vs LY3-AC120
  • LY3F-DC12 vs LY3-AC12
  • LY3F-DC12 vs LY3-AC100/110
  • LY3F-DC12 vs LY3-0-DC6
  • LY3F-DC12 vs LY3-0-DC48
  • LY3F-DC12 vs LY3-0-DC24
  • LY3F-DC12 vs LY3-0-DC12
  • LY3F-DC12 vs LY3-0-DC100/110
  • LY3F-DC12 vs LY3-0-AC240
  • LY3F-DC12 vs LY3-0-AC24
  • LY3F-DC12 vs LY3-0-AC200/220
  • LY3F-DC12 vs LY3-0-AC120
  • LY3F-DC12 vs LY3 DC48
  • Customer Reviews
    4.95 out of 5.00 stars from 140 customer reviews from all over the world
    Lucas Rafael
    Brazil
    5 stars
    2026-04-01 22:56
    The product works straight, can trust.
    Dário
    Brazil
    5 stars
    2026-04-01 17:50
    Fast shipping and informed the ad.
    Keith Washington
    United States
    5 stars
    2026-04-01 14:37
    Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!
    Susana Mendoza
    Spain
    5 stars
    2026-04-01 06:48
    Everything is perfect.
    Martina Ferri
    Italy
    5 stars
    2026-03-31 18:16
    All good seller excellent
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description