G3F-202SN-VD AC100/110
G3F-202SN-VD AC100/110
Active
Description:  SSR RELAY SPST-NO 2A 75-264V
Manufacturer:  Omron Automation
History Price: $48.56
In Stock: 35160
G3F-202SN-VD AC100/110 Specification
Specification
Part No
G3F-202SN-VD AC100/110
Category
Solid State Relays
Manufacturer
Omron Automation
Series
G3F
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Socketable
Circuit
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
Voltage - Input
75 ~ 125VAC
Voltage - Load
75 V ~ 264 V
Load Current
2:00:00
Termination Style
Plug In
Package / Case
-
Supplier Device Package
-
G3F-202SN-VD AC100/110 PDF Datasheet
G3F-202SN-VD AC100/110 Datasheet
G3F-202SN-VD AC100/110 Related Parts
G3F-202SN AC100/110
G3F-202SN AC100/110
Omron Automation
SSR RELAY SPST-NO 2A 75-264V
G3F-202SN-VD AC200/220
G3F-202SN-VD AC200/220
Omron Automation
SSR RELAY SPST-NO 2A 75-264V
G3F-203S-DC3-28
G3F-203S-DC3-28
Omron Automation
SSR RELAY SPST-NO 3A 75-264V
G3F-203SL DC24
G3F-203SL DC24
Omron Automation
SSR RELAY SPST-NO 3A 75-264V
G3F-203SLN DC24
G3F-203SLN DC24
Omron Automation
SSR RELAY SPST-NO 3A 75-264V
G3F-203SLN-VD DC12
G3F-203SLN-VD DC12
Omron Automation
SSR RELAY SPST-NO 3A 75-264V
G3F-203SLN-VD DC24
G3F-203SLN-VD DC24
Omron Automation
SSR RELAY SPST-NO 3A 75-264V
G3F-203SLN-VD DC5
G3F-203SLN-VD DC5
Omron Automation
SSR RELAY SPST-NO 3A 75-264V
G3F-203SN DC5-24
G3F-203SN DC5-24
Omron Automation
SSR RELAY SPST-NO 3A 75-264V
G3F-203SN-VD DC5-24
G3F-203SN-VD DC5-24
Omron Automation
SSR RELAY SPST-NO 3A 75-264V
G3FD-102SN AC100/110
G3FD-102SN AC100/110
Omron Automation
SSR RELAY SPST-NO 2A 3-125V
G3FD-102SN AC200/220
G3FD-102SN AC200/220
Omron Automation
SSR RELAY SPST-NO 2A 3-125V
G3F-202SN-VD AC100/110 Compare Parts
  • G3F-202SN-VD AC100/110 vs G3FM-2R5SLN DC5
  • G3F-202SN-VD AC100/110 vs G3FM-2R5SLN DC12
  • G3F-202SN-VD AC100/110 vs G3FD-X03S-VD DC4-24
  • G3F-202SN-VD AC100/110 vs G3FD-X03SN-VD DC5-24
  • G3F-202SN-VD AC100/110 vs G3FD-X03SN-DC5-24
  • G3F-202SN-VD AC100/110 vs G3FD-X03S-DC3-28
  • G3F-202SN-VD AC100/110 vs G3FD-102SN-VD-AC200220
  • G3F-202SN-VD AC100/110 vs G3FD-102SN-VD DC5-24
  • G3F-202SN-VD AC100/110 vs G3FD-102SN-VD AC100/110
  • G3F-202SN-VD AC100/110 vs G3FD-102-SN-DC5-24
  • G3F-202SN-VD AC100/110 vs G3FD-102SN AC200/220
  • G3F-202SN-VD AC100/110 vs G3FD-102SN AC100/110
  • G3F-202SN-VD AC100/110 vs G3F-203SN-VD DC5-24
  • G3F-202SN-VD AC100/110 vs G3F-203SN DC5-24
  • G3F-202SN-VD AC100/110 vs G3F-203SLN-VD DC5
  • G3F-202SN-VD AC100/110 vs G3F-203SLN-VD DC24
  • G3F-202SN-VD AC100/110 vs G3F-203SLN-VD DC12
  • G3F-202SN-VD AC100/110 vs G3F-203SLN DC24
  • G3F-202SN-VD AC100/110 vs G3F-203SL DC24
  • G3F-202SN-VD AC100/110 vs G3F-203S-DC3-28
  • G3F-202SN-VD AC100/110 vs G3F-202SN-VD AC200/220
  • G3F-202SN-VD AC100/110 vs G3F-202SN AC100/110
  • G3F-202SN-VD AC100/110 vs G3FD-102S-VD DC4-24
  • G3F-202SN-VD AC100/110 vs G3FD-102SN-VD AC200/220
  • G3F-202SN-VD AC100/110 vs G3FD-102S DC3-28
  • G3F-202SN-VD AC100/110 vs G3F-203S-VD DC4-24
  • G3F-202SN-VD AC100/110 vs G3F-203SL-VD DC5
  • G3F-202SN-VD AC100/110 vs G3F-203SL-VD DC24
  • G3F-202SN-VD AC100/110 vs G3F-203SL-VD DC12
  • G3F-202SN-VD AC100/110 vs G3F-203SLN DC5
  • G3F-202SN-VD AC100/110 vs G3F-203SLN DC12
  • G3F-202SN-VD AC100/110 vs G3F-203SL DC5
  • G3F-202SN-VD AC100/110 vs G3F-203SL DC12
  • G3F-202SN-VD AC100/110 vs G3F-202SN AC200/220
  • Customer Reviews
    4.95 out of 5.00 stars from 85 customer reviews from all over the world
    Petras Jonas
    Lithuania
    5 stars
    2026-04-28 07:08
    Delivery of goods and quality I am happy. All very well.
    The goods delivered quickly.
    Diego
    Brazil
    5 stars
    2026-04-28 01:20
    Arrived fast, yet tested but the reviews are not good, great store.
    Renata Lis
    Poland
    5 stars
    2026-04-28 00:27
    Goods consistent with your order! :) No 2 Tranzystorow with 20.
    Natalia Herrera
    Spain
    5 stars
    2026-04-27 21:17
    The goods received quickly, in the work has not yet checked, if there are problems, then write down
    Jonathan Bennett
    United States
    5 stars
    2026-04-27 14:52
    came quicly seem good quality thx seller.
    Arvydas Egidijus
    Lithuania
    5 stars
    2026-04-27 14:15
    Delivery of goods and quality I am happy. All very well.
    The goods delivered quickly.