SSR80001-DC
SSR80001-DC
Active
Description:  8 Channel USB SSR-DC
Manufacturer:  Numato Lab
Datasheet:   SSR80001-DC Datasheet
History Price: $187.49
In Stock: 34500
SSR80001-DC Specification
Specification
Part No
SSR80001-DC
Category
-
Manufacturer
Numato Lab
Series
-
Packaging
Retail Package
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
SSR80001-DC Related Parts
SSR20001-AC
SSR20001-AC
Numato Lab
2 Ch USB Solid State Relay -AC
SSR20001-DC
SSR20001-DC
Numato Lab
2 Ch USB SSR -DC
SSR40001-AC
SSR40001-AC
Numato Lab
4 Ch USB Solid State Relay -AC
SSR40001-DC
SSR40001-DC
Numato Lab
4 Ch USB SSR-DC
SSR80001-AC
SSR80001-AC
Numato Lab
8 Ch USB Solid State Relay -AC
SSRC20001-AC
SSRC20001-AC
Numato Lab
2 Channel Solid SSR -AC
SSRC20001-DC
SSRC20001-DC
Numato Lab
2 Channel SSR -DC
SSRC40001-AC
SSRC40001-AC
Numato Lab
4 Channel Solid SSR -AC
SSRC40001-DC
SSRC40001-DC
Numato Lab
4 Ch SSR Controller Board-DC
SSRC80001-AC
SSRC80001-AC
Numato Lab
8 Channel Solid SSR -AC
SSRC80001-DC
SSRC80001-DC
Numato Lab
8 Ch SSR Controller Board-DC
SSRP2001-AC
SSRP2001-AC
Numato Lab
1 Ch USB Powered SSR - AC
SSR80001-DC Compare Parts
  • SSR80001-DC vs SSRP2001-AC
  • SSR80001-DC vs SSRC80001-DC
  • SSR80001-DC vs SSRC80001-AC
  • SSR80001-DC vs SSRC40001-DC
  • SSR80001-DC vs SSRC40001-AC
  • SSR80001-DC vs SSRC20001-DC
  • SSR80001-DC vs SSRC20001-AC
  • SSR80001-DC vs SSR80001-AC
  • SSR80001-DC vs SSR40001-DC
  • SSR80001-DC vs SSR40001-AC
  • SSR80001-DC vs SSR20001-DC
  • SSR80001-DC vs SSR20001-AC
  • SSR80001-DC FAQ
    Q1: What is the Numato Lab SSR80001-DC used for?
    A1: The Numato Lab SSR80001-DC is used to switch DC loads using a control signal from microcontrollers, PLCs, or other logic-level devices.

    Q2: What type of loads can the Numato Lab SSR80001-DC control?
    A2: The SSR80001-DC can control resistive and inductive DC loads such as motors, solenoids, and lighting systems.

    Q3: What is the maximum load voltage for the Numato Lab SSR80001-DC?
    A3: The maximum load voltage for the SSR80001-DC is 60V DC.

    Q4: What is the maximum current rating of the Numato Lab SSR80001-DC?
    A4: The SSR80001-DC supports a maximum current of 8A for the DC load.

    Q5: What input voltage does the Numato Lab SSR80001-DC require for activation?
    A5: The SSR80001-DC operates with a control input voltage range of 3V to 12V DC.

    Q6: Is the input of the Numato Lab SSR80001-DC opto-isolated?
    A6: Yes, the SSR80001-DC features opto-isolation to separate the control signal from the load.

    Q7: What is the isolation voltage between input and output on the Numato Lab SSR80001-DC?
    A7: The isolation voltage between input and output is rated at 2500V RMS.

    Q8: Can the Numato Lab SSR80001-DC be used with Arduino or Raspberry Pi?
    A8: Yes, the SSR80001-DC is compatible with Arduino, Raspberry Pi, and other microcontrollers.

    Q9: Does the Numato Lab SSR80001-DC support PWM control?
    A9: The SSR80001-DC is not designed for high-frequency PWM; it is intended for on/off control.

    Q10: What are the typical applications of the Numato Lab SSR80001-DC?
    A10: Typical applications include industrial automation, home automation, and control of DC devices.

    Q11: What is the switching speed of the Numato Lab SSR80001-DC?
    A11: The SSR80001-DC has a typical switching speed of around 10 microseconds.

    Q12: What is the power dissipation of the Numato Lab SSR80001-DC?
    A12: Power dissipation depends on load current and voltage drop but is typically low due to solid-state switching.

    Q13: Is there an LED indicator on the Numato Lab SSR80001-DC?
    A13: Yes, the SSR80001-DC includes an onboard LED that indicates the status of the input signal.

    Q14: What is the operating temperature range of the Numato Lab SSR80001-DC?
    A14: The operating temperature range is 0°C to 70°C.

    Q15: How is the load connected to the Numato Lab SSR80001-DC?
    A15: The load is connected using screw terminals labeled as DC+ and DC-.

    Q16: Can the Numato Lab SSR80001-DC switch AC loads?
    A16: No, the SSR80001-DC is specifically designed for DC loads only.

    Q17: What safety features does the Numato Lab SSR80001-DC offer?
    A17: It includes optical isolation and solid-state switching for safer operation without mechanical wear.

    Q18: Is heat sinking required for the Numato Lab SSR80001-DC?
    A18: Heat sinking may be required for high current loads to prevent overheating.

    Q19: What is the form factor of the Numato Lab SSR80001-DC?
    A19: The SSR80001-DC comes in a compact PCB module with mounting holes for easy installation.

    Q20: How should the Numato Lab SSR80001-DC be mounted in an enclosure?
    A20: It can be mounted using screws through the provided holes, ensuring adequate ventilation for heat dissipation.
    Customer Reviews
    4.95 out of 5.00 stars from 101 customer reviews from all over the world
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.
    Yasmin
    Brazil
    5 stars
    2026-03-12 07:30
    Received all Serto description need recommend seller Thank you
    Diego Castro
    Spain
    5 stars
    2026-03-12 06:24
    All perfect, excellent, thank you.