☰
RS3-1D75-21
RS3-1D75-21
Active
Description:  SSR RELAY 75A
Manufacturer:  NTE Electronics
Datasheet:   RS3-1D75-21 Datasheet
History Price: $112.06
In Stock: 23480
RS3-1D75-21 Specification
Specification
Part No
RS3-1D75-21
Category
Solid State Relays
Manufacturer
NTE Electronics
Series
RS3
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount
Circuit
-
Output Type
AC
Voltage - Input
3 ~ 32VDC
Voltage - Load
-
Load Current
75 A
Termination Style
Screw Terminal
Package / Case
-
Supplier Device Package
-
RS3-1D75-21 PDF Datasheet
RS3-1D75-21 Related Parts
RS3-1A10-52
RS3-1A10-52
NTE Electronics
SSR RELAY 10A
RS3-1A25-42
RS3-1A25-42
NTE Electronics
SSR RELAY 25A
RS3-1D10-51R
RS3-1D10-51R
NTE Electronics
SSR RELAY 10A
RS3-1D12-41M
RS3-1D12-41M
NTE Electronics
SSR RELAY 12A
RS3-1D40-21R
RS3-1D40-21R
NTE Electronics
SSR RELAY 40A
RS3-1D40-41M
RS3-1D40-41M
NTE Electronics
SSR RELAY 40A
RS3-1D75-41
RS3-1D75-41
NTE Electronics
SSR RELAY 75A
RS3-1D75-21 Compare Parts
  • RS3-1D75-21 vs RS3-1D40-41M
  • RS3-1D75-21 vs RS3-1D40-21R
  • RS3-1D75-21 vs RS3-1D12-41M
  • RS3-1D75-21 vs RS3-1D10-51R
  • RS3-1D75-21 vs RS3-1A25-42
  • RS3-1D75-21 vs RS3-1A10-52
  • Customer Reviews
    4.95 out of 5.00 stars from 139 customer reviews from all over the world
    Salomé Lefèvre
    France
    5 stars
    2026-09-19 04:17
    Great thank you
    Martin Roy
    France
    5 stars
    2026-09-19 03:51
    Great thank you
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!