Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Contactors (Electromechanical)
/ NTE Electronics RLY455
RLY455
Active
Contactors (Electromechanical)
Description:
MAGNETIC CONTACTOR 120VAC
Manufacturer:
NTE Electronics
Datasheet:
RLY455 Datasheet
History Price: $65.37
In Stock: 33600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
RLY455 Specification
Specification
Part No
RLY455
Category
Contactors (Electromechanical)
Manufacturer
NTE Electronics
Series
RLY400
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount
Coil Voltage
120VAC
Contact Form
3PST-NO (DM) (3 Form X)
Switching Voltage
25 A
Features
-
Termination Style
-
Operating Temperature
-
Must Operate Voltage
-
Must Release Voltage
-
Contact Rating (Current)
-
RLY455 PDF Datasheet
RLY455 Datasheet
Click and Download: RLY455 Datasheet
RLY455 Related Parts
RLY530-1-120
NTE Electronics
CONTACTOR 1P 30FLA 120V
RLY530-1-24
NTE Electronics
CONTACTOR 1P 30FLA 24V
RLY530-1-240
NTE Electronics
CONTACTOR 1P 30FLA 240V
RLY530-2-24
NTE Electronics
CONTACTOR 2P 30FLA 24V
RLY530-2-240
NTE Electronics
CONTACTOR 2P 30FLA 240V
RLY530-3-120
NTE Electronics
CONTACTOR 3P 30FLA 120V
RLY530-3-24
NTE Electronics
CONTACTOR 3P 30FLA 24V
RLY530-3-240
NTE Electronics
CONTACTOR 3P 30FLA 240V
RLY530-3-480
NTE Electronics
CONTACTOR 3P 30FLA 480V
RLY540-1-120
NTE Electronics
CONTACTOR 1P 40FLA 120V
RLY540-1-24
NTE Electronics
CONTACTOR 1P 40FLA 24V
RLY540-1-240
NTE Electronics
CONTACTOR 1P 40FLA 240V
RLY455 Compare Parts
RLY455 vs RLY7543
RLY455 vs RLY7523
RLY455 vs RLY7522
RLY455 vs RLY7446
RLY455 vs RLY7443
RLY455 vs RLY7423
RLY455 vs RLY715
RLY455 vs RLY655
RLY455 vs RLY560-3-480
RLY455 vs RLY550-3-240
RLY455 vs RLY550-3-24
RLY455 vs RLY550-3-120
RLY455 vs RLY540-3-480
RLY455 vs RLY540-3-240
RLY455 vs RLY540-3-24
RLY455 vs RLY540-3-120
RLY455 vs RLY540-2-240
RLY455 vs RLY540-2-24
RLY455 vs RLY540-2-120
RLY455 vs RLY540-1-240
RLY455 vs RLY540-1-24
RLY455 vs RLY540-1-120
RLY455 vs RLY530-3-480
RLY455 vs RLY530-3-240
RLY455 vs RLY530-3-24
RLY455 vs RLY530-3-120
RLY455 vs RLY530-2-240
RLY455 vs RLY530-2-24
RLY455 vs RLY530-1-240
RLY455 vs RLY530-1-24
RLY455 vs RLY530-1-120
Customer Reviews
4.95 out of 5.00 stars from 186 customer reviews from all over the world
Hugo Morel
France
2026-09-20 04:45
Well received the object
Renata Souza Neto
Brazil
2026-09-20 04:04
Arrived super fast, I haven't installed yet
Elena Jimena
Spain
2026-09-20 03:53
Quality product, fast shipping. Everything ok
Felix Bauer
Germany
2026-09-20 03:35
All as described like Again
Vanessa De Luca
Italy
2026-09-20 03:26
The goods did not arrive but there was a refund
Wagner
Brazil
2026-09-20 03:19
Thank you so much