☰
RLY314
RLY314
Active
Description:  RELAY IMPULSE SPDT 10A 24V
Manufacturer:  NTE Electronics
Datasheet:   RLY314 Datasheet
History Price: $103.44
In Stock: 49610
RLY314 Specification
Specification
Part No
RLY314
Category
Power Relays, Over 2 Amps
Manufacturer
NTE Electronics
Series
RLY300
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
-
Coil Voltage
24VDC
Contact Form
SPDT (1 Form C)
Contact Rating (Current)
10:00:00
Switching Voltage
-
Coil Current
-
Coil Type
-
Features
-
Termination Style
Plug In, 8 Pin (Octal)
Seal Rating
-
Coil Insulation
-
Must Operate Voltage
-
Must Release Voltage
-
Operating Temperature
-
Contact Material
-
Relay Type
-28℃ ~ 55℃
Operate Time
-
RLY314 PDF Datasheet
RLY314 Related Parts
RLY1663
RLY1663
NTE Electronics
RELAY GEN PURPOSE 4PDT 25A 24V
RLY1666
RLY1666
NTE Electronics
RELAY GEN PURPOSE 4PDT 25A 240V
RLY1762
RLY1762
NTE Electronics
RELAY GEN PURPOSE 4PDT 25A 12V
RLY1763
RLY1763
NTE Electronics
RELAY GEN PURPOSE 4PDT 25A 24V
RLY3405
RLY3405
NTE Electronics
RELAY GEN PURPOSE SPST 5A 5V
RLY3412
RLY3412
NTE Electronics
RELAY GEN PURPOSE SPST 5A 12V
RLY3424
RLY3424
NTE Electronics
RELAY GEN PURPOSE SPST 5A 24V
RLY352
RLY352
NTE Electronics
RELAY IMPULSE SPDT 10A 24V
RLY30000
RLY30000
Red Lion Controls
RELAY GEN PURPOSE DPDT 10A 115V
RLY10000
RLY10000
Red Lion Controls
RELAY GEN PURPOSE DPDT 10A 12V
RLY314 Compare Parts
  • RLY314 vs RLY3424
  • RLY314 vs RLY3412
  • RLY314 vs RLY3405
  • RLY314 vs RLY1763
  • RLY314 vs RLY1762
  • RLY314 vs RLY1666
  • RLY314 vs RLY1663
  • RLY314 vs RLY30000
  • RLY314 vs RLY10000
  • Customer Reviews
    4.95 out of 5.00 stars from 105 customer reviews from all over the world
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.