R57-2D.5-24D
R57-2D.5-24D
Active
Description:  RELAY SPST 500MA 24V
Manufacturer:  NTE Electronics
History Price: $8.28
In Stock: 45800
R57-2D.5-24D Specification
Specification
Part No
R57-2D.5-24D
Category
Signal Relays, Up to 2 Amps
Manufacturer
NTE Electronics
Series
R57
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Through Hole
Coil Voltage
24VDC
Contact Form
SPST-NC (1 Form B)
Contact Rating (Current)
500 mA
Switching Voltage
-
Coil Current
-
Coil Type
-
Features
PC Pin
Termination Style
-
Seal Rating
-
Coil Insulation
-
Must Operate Voltage
-
Must Release Voltage
-
Operate Time
-
Release Time
-
Operating Temperature
-
Contact Material
-
R57-2D.5-24D PDF Datasheet
R57-2D.5-24D Related Parts
R57-1D.5-12D
R57-1D.5-12D
NTE Electronics
RELAY SPST 500MA 12V
R57-1D.5-24
R57-1D.5-24
NTE Electronics
RELAY SPST 500MA 24V
R57-1D.5-24D
R57-1D.5-24D
NTE Electronics
RELAY SPST 500MA 24V
R57-1D.5-5/6
R57-1D.5-5/6
NTE Electronics
RELAY SPST 500MA 5/6V
R57-1D.5-5/6D
R57-1D.5-5/6D
NTE Electronics
RELAY SPST 500MA 5/6V
R57-2D.5-12
R57-2D.5-12
NTE Electronics
RELAY SPST 500MA 12V
R57-2D.5-12D
R57-2D.5-12D
NTE Electronics
RELAY SPST 500MA 12V
R57-2D.5-24
R57-2D.5-24
NTE Electronics
RELAY SPST 500MA 24V
R57-2D.5-5/6
R57-2D.5-5/6
NTE Electronics
RELAY SPST 500MA 5/6V
R57-2D.5-5/6D
R57-2D.5-5/6D
NTE Electronics
RELAY SPST 500MA 5/6V
R57-5D.25-12
R57-5D.25-12
NTE Electronics
RELAY SPDT 250MA 12V
R57-5D.25-12D
R57-5D.25-12D
NTE Electronics
RELAY SPDT 250MA 12V
R57-2D.5-24D Compare Parts
  • R57-2D.5-24D vs R57-5D.25-24D
  • R57-2D.5-24D vs R57-5D.25-24
  • R57-2D.5-24D vs R57-5D.25-12D
  • R57-2D.5-24D vs R57-5D.25-12
  • R57-2D.5-24D vs R57-2D.5-5/6D
  • R57-2D.5-24D vs R57-2D.5-5/6
  • R57-2D.5-24D vs R57-2D.5-24
  • R57-2D.5-24D vs R57-2D.5-12D
  • R57-2D.5-24D vs R57-2D.5-12
  • R57-2D.5-24D vs R57-1D.5-5/6D
  • R57-2D.5-24D vs R57-1D.5-5/6
  • R57-2D.5-24D vs R57-1D.5-24D
  • R57-2D.5-24D vs R57-1D.5-24
  • R57-2D.5-24D vs R57-1D.5-12D
  • Customer Reviews
    4.95 out of 5.00 stars from 114 customer reviews from all over the world
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!