R48-5D10-12
R48-5D10-12
Active
Description:  RELAY GEN PURPOSE SPDT 10A 12V
Manufacturer:  NTE Electronics
Datasheet:   R48-5D10-12 Datasheet
History Price: $8.94
In Stock: 39000
R48-5D10-12 Specification
Specification
Part No
R48-5D10-12
Category
Power Relays, Over 2 Amps
Manufacturer
NTE Electronics
Series
R48
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
12VDC
Coil Voltage
SPDT (1 Form C)
Contact Form
10:00:00
Contact Rating (Current)
PC Pin
Switching Voltage
-55℃ ~ 85℃
Coil Current
General Purpose
Coil Type
-
Features
-
Termination Style
-
Seal Rating
-
Coil Insulation
-
Must Operate Voltage
-
Must Release Voltage
-
Operating Temperature
-
Contact Material
-
Relay Type
-
Operate Time
-
R48-5D10-12 PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 146 customer reviews from all over the world
James Smith
United Kingdom
5 stars
2026-03-16 04:38
19 Days from order to delivery. Items as per the description.
Anouk de Wit
Netherlands
5 stars
2026-03-15 14:17
I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
Mindaugas Arvydas
Lithuania
5 stars
2026-03-13 23:56
5 star seller
Vanessa Torres
Spain
5 stars
2026-03-12 09:28
Well packed, it performs its function.
Yasmin
Brazil
5 stars
2026-03-12 07:30
Received all Serto description need recommend seller Thank you
Diego Castro
Spain
5 stars
2026-03-12 06:24
All perfect, excellent, thank you.