R10-11A10-12B
R10-11A10-12B
Active
Description:  RELAY GEN PURPOSE DPDT 10A 12V
Manufacturer:  NTE Electronics
History Price: $16.05
In Stock: 43800
R10-11A10-12B Specification
Specification
Part No
R10-11A10-12B
Category
Power Relays, Over 2 Amps
Manufacturer
NTE Electronics
Series
R10
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
12VAC
Coil Voltage
DPDT (2 Form C)
Contact Form
10:00:00
Contact Rating (Current)
Plug In, Quick Connect - 0.187" (4.7mm)
Switching Voltage
20 ms
Coil Current
28 ms
Coil Type
-30℃ ~ 50℃
Features
General Purpose
Termination Style
Test Button
Seal Rating
-
Coil Insulation
-
Must Operate Voltage
-
Must Release Voltage
-
Operating Temperature
-
Contact Material
-
Relay Type
-
Operate Time
-
R10-11A10-12B PDF Datasheet
R10-11A10-12B Related Parts
R10-11A10-12
R10-11A10-12
NTE Electronics
RELAY GEN PURPOSE DPDT 10A 12V
R10-11A10-120
R10-11A10-120
NTE Electronics
RELAY GEN PURPOSE DPDT 10A 120V
R10-11A10-120N
R10-11A10-120N
NTE Electronics
RELAY GEN PURPOSE DPDT 10A 120V
R10-11A10-12F
R10-11A10-12F
NTE Electronics
RELAY GEN PURPOSE DPDT 10A 12V
R10-11A10-12N
R10-11A10-12N
NTE Electronics
RELAY GEN PURPOSE DPDT 10A 12V
R10-11A10-24B
R10-11A10-24B
NTE Electronics
RELAY GEN PURPOSE DPDT 10A 24V
R10-11A10-24N
R10-11A10-24N
NTE Electronics
RELAY GEN PURPOSE DPDT 10A 24V
R10-11D10-110
R10-11D10-110
NTE Electronics
RELAY GEN PURPOSE DPDT 10A 110V
R10-11D10-12B
R10-11D10-12B
NTE Electronics
RELAY GEN PURPOSE DPDT 10A 12V
R10-11D10-24
R10-11D10-24
NTE Electronics
RELAY GEN PURPOSE DPDT 10A 24V
R10-11D10-24B
R10-11D10-24B
NTE Electronics
RELAY GEN PURPOSE DPDT 10A 24V
R10-11D10-24F
R10-11D10-24F
NTE Electronics
RELAY GEN PURPOSE DPDT 10A 24V
R10-11A10-12B Compare Parts
  • R10-11A10-12B vs R10-T1Y2-J1.0K
  • R10-11A10-12B vs R10S-E2Y2-J500
  • R10-11A10-12B vs R10S-E2Y2-J2.5K
  • R10-11A10-12B vs R10S-E2Y1-J2.5K
  • R10-11A10-12B vs R10S-E2Y1-J1.0K
  • R10-11A10-12B vs R10S-E1Y4-J1.0K
  • R10-11A10-12B vs R10S-E1Y2-J500
  • R10-11A10-12B vs R10S-E1Y2-J5.0K
  • R10-11A10-12B vs R10S-E1Y2-J2.5K
  • R10-11A10-12B vs R10S-E1Y2-J1.0K
  • R10-11A10-12B vs R10S-E1Y1-J5.0K
  • R10-11A10-12B vs R10S-E1Y1-J2.5K
  • R10-11A10-12B vs R10S-E1Y1-J1.0K
  • R10-11A10-12B vs R10S-E1P2-J1.0K
  • R10-11A10-12B vs R10S-E1P1-J1.0K
  • R10-11A10-12B vs R10-R2Y4-S450
  • R10-11A10-12B vs R10-R2Y3-S450
  • R10-11A10-12B vs R10-R2Y2-J5.0K
  • R10-11A10-12B vs R10-R2Y2-J2.5K
  • R10-11A10-12B vs R10-R2X2-V700
  • R10-11A10-12B vs R10-R2X2-V185
  • R10-11A10-12B vs R10-R2W2-V700
  • R10-11A10-12B vs R10-R2P6-V430
  • R10-11A10-12B vs R10-R2P4-V28
  • R10-11A10-12B vs R10-R2P2-V700
  • R10-11A10-12B vs R10L-E1X2-V700
  • R10-11A10-12B vs R10-E7X6-J1.0K
  • R10-11A10-12B vs R10-E7P4-J1.0K
  • R10-11A10-12B vs R10-E7P2-J1.0K
  • R10-11A10-12B vs R10-E6X2-V700
  • R10-11A10-12B vs R10-E6X2-V185
  • R10-11A10-12B vs R10-E6X2-115V
  • R10-11A10-12B vs R10-E3L2-115V
  • R10-11A10-12B vs R10-E2Y4-V700
  • R10-11A10-12B vs R10-E2Y4-V185
  • R10-11A10-12B vs R10-E2Y4-S1.8K
  • R10-11A10-12B vs R10-E2Y4-115V
  • R10-11A10-12B vs R10-E2Y2-V700
  • R10-11A10-12B vs R10-E2Y2-V52
  • R10-11A10-12B vs R10-E2Y2-V185
  • Customer Reviews
    4.95 out of 5.00 stars from 94 customer reviews from all over the world
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend