☰
SPS
SPS
Active
Description:  Simple Power Supply
Manufacturer:  MitchElectronics
Datasheet:   SPS Datasheet
History Price: $7.99
In Stock: 240
SPS Specification
Specification
Part No
SPS
Category
Relay Sockets
Manufacturer
MitchElectronics
Series
S
Packaging
Bag
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Socket
Number of Positions
12
Mounting Type
Through Hole
Termination Style
PC Pin
For Use With/Related Products
S Series
Customer Reviews
4.95 out of 5.00 stars from 90 customer reviews from all over the world
Eglė Vaitkevičienė
Lithuania
5 stars
2026-09-19 00:27
IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
Roos van der Heijden
Netherlands
5 stars
2026-09-19 00:23
Product as described
Niklas Schneider
Germany
5 stars
2026-09-18 23:47
Fast shipping to Germany. Safe packaged.
Price performance of agency are top
Cláudia Maria Ferreira
Brazil
5 stars
2026-09-18 23:26
Excellent Product, delivered super fast and quality, great seller!
Laura Boucher
France
5 stars
2026-09-18 23:09
Not tested, looks good. Much too much useless plastic packaging.
Antoine Picard
France
5 stars
2026-09-18 21:39
Perfect as usual :)