Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Contactors (Electromechanical)
/ Littelfuse Inc DCNLEV50-E
DCNLEV50-E
Active
Contactors (Electromechanical)
Description:
DC CONTACTOR 50A 900V 48VIN
Manufacturer:
Littelfuse Inc
Datasheet:
DCNLEV50-E Datasheet
History Price: $63.06
In Stock: 20800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
DCNLEV50-E Specification
Specification
Part No
DCNLEV50-E
Category
Contactors (Electromechanical)
Manufacturer
Littelfuse Inc
Series
DCNLEV50
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount
Coil Voltage
48VDC
Contact Form
SPST-NO (DM) (1 Form X)
Switching Voltage
50 A
Features
750VDC - Nom
Termination Style
-
Operating Temperature
Stud, Wire Leads
Must Operate Voltage
-40℃ ~ 85℃
Must Release Voltage
33 VDC
Contact Rating (Current)
4.8 VDC
DCNLEV50-E PDF Datasheet
DCNLEV50-E Datasheet
Click and Download: DCNLEV50-E Datasheet
DCNLEV50-E Related Parts
DCNEV150-M
Littelfuse Inc
DC CONTACTOR 36V RELAY 150A 900V
DCNEV150-MA
Littelfuse Inc
DC CONTACTOR 150A 900V 36VIN
DCNEV150-MAN
Littelfuse Inc
DC CONTACTOR 150A 900V 36VIN
DCNEV150-MN
Littelfuse Inc
DC CONTACTOR 150A 900V 36VIN
DCNEV250-F
Littelfuse Inc
DC CONTACTOR 250A 900V 72VIN
DCNEV250-FA
Littelfuse Inc
DC CONTACTOR 250A 900V 72VIN
DCNEV250-FAN
Littelfuse Inc
DC CONTACTOR 250A 900V 72VIN
DCNEV250-FB
Littelfuse Inc
DC CONTACTOR 250A 900V 72VIN
DCNEV250-FN
Littelfuse Inc
DC CONTACTOR 250A 900V 72VIN
DCNEV250-G
Littelfuse Inc
DC CONTACTOR 250A 900V 72VIN
DCNEV250-GA
Littelfuse Inc
DC CONTACTOR 250A 900V 72VIN
DCNEV250-GAN
Littelfuse Inc
DC CONTACTOR 250A 900V 72VIN
DCNLEV50-E Compare Parts
DCNLEV50-E vs DCNSEV30-B
DCNLEV50-E vs DCNLR200NB60
DCNLEV50-E vs DCNLR200NB48
DCNLEV50-E vs DCNLR200NB24
DCNLEV50-E vs DCNLR200NB12
DCNLEV50-E vs DCNLR100NB48
DCNLEV50-E vs DCNLR100NB24
DCNLEV50-E vs DCNLR100NB12
DCNLEV50-E vs DCNLM50NB60
DCNLEV50-E vs DCNLM50NB48
DCNLEV50-E vs DCNLM50NB24
DCNLEV50-E vs DCNLM50NB12
DCNLEV50-E vs DCNLM400NB48-01
DCNLEV50-E vs DCNLM400NB48
DCNLEV50-E vs DCNLM400NB24-01
DCNLEV50-E vs DCNLM400NB24
DCNLEV50-E vs DCNLM400NB12
DCNLEV50-E vs DCNLM200NB48-01
DCNLEV50-E vs DCNLM200NB48
DCNLEV50-E vs DCNLM200NB24
DCNLEV50-E vs DCNLM100NB48-01
DCNLEV50-E vs DCNLM100NB48
DCNLEV50-E vs DCNLM100NB24-01
DCNLEV50-E vs DCNLM100NB24
DCNLEV50-E vs DCNLM100NB12
DCNLEV50-E vs DCNLEV50-ESN
DCNLEV50-E vs DCNLEV50-ES
DCNLEV50-E vs DCNLEV50-EN
DCNLEV50-E vs DCNLEV50-EASN
DCNLEV50-E vs DCNLEV50-EAS
DCNLEV50-E vs DCNLEV50-EAN
DCNLEV50-E vs DCNLEV50-EA
DCNLEV50-E vs DCNLEV50-CSN
DCNLEV50-E vs DCNLEV50-CS
DCNLEV50-E vs DCNLEV50-CN
DCNLEV50-E vs DCNLEV50-CASN
DCNLEV50-E vs DCNLEV50-CAS
DCNLEV50-E vs DCNLEV50-CAN
DCNLEV50-E vs DCNLEV50-CA
DCNLEV50-E vs DCNLEV50-C
Customer Reviews
4.95 out of 5.00 stars from 126 customer reviews from all over the world
Felipe Nascimento Filho
Brazil
2026-09-18 09:43
100% I recommend
Bruno César Nascimento
Brazil
2026-09-18 09:42
Delivered on time Congratulations!!!!!
Lars de Ruiter
Netherlands
2026-09-18 07:56
Received in good order. Thank you.
Fábio Henrique
Brazil
2026-09-18 07:56
Excellent Product, delivered super fast and quality, great seller!
Camila Martins Sr.
Brazil
2026-09-18 07:32
All very fast. Excellent goods
Lea Weber
Germany
2026-09-18 06:16
100% Quality. verry good product.