PLA194STR
PLA194STR
Active
Description:  SSR RELAY SPST-NO 130MA 0-600V
Manufacturer:  IXYS Corporation
Datasheet:   PLA194STR Datasheet
History Price: $1.9994
In Stock: 31100
PLA194STR Specification
Specification
Part No
PLA194STR
Category
Solid State Relays
Manufacturer
IXYS Corporation
Series
PLA, OptoMOS?
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Surface Mount
Circuit
SPST-NO (1 Form A)
Output Type
AC, DC
Voltage - Input
1.2VDC
Voltage - Load
0 V ~ 600 V
Load Current
130 mA
Termination Style
35 Ohms
Package / Case
Gull Wing
Supplier Device Package
6-SMD (0.300", 7.62mm)
PLA194STR PDF Datasheet
PLA194STR Related Parts
PLA110
PLA110
IXYS Corporation
SSR RELAY SPST-NO 150MA 0-400V
PLA110L
PLA110L
IXYS Corporation
SSR RELAY SPST-NO 150MA 0-400V
PLA132
PLA132
IXYS Corporation
SSR RELAY SPST-NO 600MA 0-60V
PLA134
PLA134
IXYS Corporation
SSR RELAY SPST-NO 350MA 0-100V
PLA140
PLA140
IXYS Corporation
SSR RELAY SPST-NO 250MA 0-400V
PLA140L
PLA140L
IXYS Corporation
SSR RELAY SPST-NO 200MA 0-400V
PLA143
PLA143
IXYS Corporation
SSR RELAY SPST-NO 100MA 0-600V
PLA150
PLA150
IXYS Corporation
SSR RELAY SPST-NO 250MA 0-250V
PLA160
PLA160
IXYS Corporation
SSR RELAY SPST-NO 50MA 0-300V
PLA170
PLA170
IXYS Corporation
SSR RELAY SPST-NO 100MA 0-800V
PLA171P
PLA171P
IXYS Corporation
SSR RELAY SPST-NO 100MA 0-800V
PLA171PTR
PLA171PTR
IXYS Corporation
SSR RELAY SPST-NO 100MA 0-800V
PLA194STR Compare Parts
  • PLA194STR vs PLA192
  • PLA194STR vs PLA191
  • PLA194STR vs PLA190
  • PLA194STR vs PLA172PTR
  • PLA194STR vs PLA172P
  • PLA194STR vs PLA171PTR
  • PLA194STR vs PLA171P
  • PLA194STR vs PLA170
  • PLA194STR vs PLA160
  • PLA194STR vs PLA150
  • PLA194STR vs PLA143
  • PLA194STR vs PLA140L
  • PLA194STR vs PLA140
  • PLA194STR vs PLA134
  • PLA194STR vs PLA132
  • PLA194STR vs PLA110L
  • PLA194STR vs PLA110
  • PLA194STR vs PLA194S
  • PLA194STR vs PLA194
  • PLA194STR vs PLA193STR
  • PLA194STR vs PLA193S
  • PLA194STR vs PLA193ESTR
  • PLA194STR vs PLA193ES
  • PLA194STR vs PLA193E
  • PLA194STR vs PLA192STR
  • PLA194STR vs PLA192S
  • PLA194STR vs PLA192ESTR
  • PLA194STR vs PLA192ES
  • PLA194STR vs PLA192E
  • PLA194STR vs PLA191STR
  • PLA194STR vs PLA191S
  • PLA194STR vs PLA190STR
  • PLA194STR vs PLA190S
  • PLA194STR vs PLA170STR
  • PLA194STR vs PLA170S
  • PLA194STR vs PLA160STR
  • PLA194STR vs PLA160S
  • PLA194STR vs PLA150STR
  • PLA194STR vs PLA150S
  • PLA194STR vs PLA143STR
  • Customer Reviews
    4.95 out of 5.00 stars from 67 customer reviews from all over the world
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller