☰
CPC1908J
CPC1908J
Active
Description:  SSR RELAY SPST-NO 3.5A 0-60V
Manufacturer:  IXYS Corporation
Datasheet:   CPC1908J Datasheet
History Price: $11.26
In Stock: 42145
CPC1908J Specification
Specification
Part No
CPC1908J
Category
Solid State Relays
Manufacturer
IXYS Corporation
Series
CPC, OptoMOS?
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Through Hole
Circuit
SPST-NO (1 Form A)
Output Type
AC, DC
Voltage - Input
1.2VDC
Voltage - Load
0 V ~ 60 V
Load Current
3.5 A
Termination Style
300 mOhms
Package / Case
PC Pin
Supplier Device Package
i4-Pac?-4, Isolated
CPC1908J PDF Datasheet
CPC1908J Related Parts
CPC1002N
CPC1002N
IXYS Corporation
SSR RELAY SPST-NO 700MA 0-60V
CPC1002NTR
CPC1002NTR
IXYS Corporation
SSR RELAY SPST-NO 700MA 0-60V
CPC1004N
CPC1004N
IXYS Corporation
SSR RELAY SPST-NO 300MA 0-100V
CPC1004NTR
CPC1004NTR
IXYS Corporation
SSR RELAY SPST-NO 300MA 0-100V
CPC1006N
CPC1006N
IXYS Corporation
SSR RELAY SPST-NO 75MA 0-60V
CPC1006NTR
CPC1006NTR
IXYS Corporation
SSR RELAY SPST-NO 75MA 0-60V
CPC1008N
CPC1008N
IXYS Corporation
SSR RELAY SPST-NO 150MA 0-100V
CPC1008NTR
CPC1008NTR
IXYS Corporation
SSR RELAY SPST-NO 150MA 0-100V
CPC1009N
CPC1009N
IXYS Corporation
SSR RELAY SPST-NO 150MA 0-100V
CPC1009NTR
CPC1009NTR
IXYS Corporation
SSR RELAY SPST-NO 150MA 0-100V
CPC1010N
CPC1010N
IXYS Corporation
SSR RELAY SPST-NO 170MA 0-250V
CPC1010NTR
CPC1010NTR
IXYS Corporation
SSR RELAY SPST-NO 170MA 0-250V
CPC1908J Compare Parts
  • CPC1908J vs CPC40055ST
  • CPC1908J vs CPC2907B
  • CPC1908J vs CPC2317NTR
  • CPC1908J vs CPC2317N
  • CPC1908J vs CPC2125N
  • CPC1908J vs CPC2030NTR
  • CPC1908J vs CPC2030N
  • CPC1908J vs CPC2025N
  • CPC1908J vs CPC2017N
  • CPC1908J vs CPC2014N
  • CPC1908J vs CPC1998Y
  • CPC1908J vs CPC1998J
  • CPC1908J vs CPC1988J
  • CPC1908J vs CPC1986J
  • CPC1908J vs CPC1984Y
  • CPC1908J vs CPC1983Y
  • CPC1908J vs CPC1983B
  • CPC1908J vs CPC1981Y
  • CPC1908J vs CPC1979J
  • CPC1908J vs CPC1978J
  • CPC1908J vs CPC1977J
  • CPC1908J vs CPC1976YX6
  • CPC1908J vs CPC1976Y
  • CPC1908J vs CPC1973Y
  • CPC1908J vs CPC1972G
  • CPC1908J vs CPC1968J
  • CPC1908J vs CPC1967J
  • CPC1908J vs CPC1966YX6
  • CPC1908J vs CPC1966Y
  • CPC1908J vs CPC1966B
  • CPC1908J vs CPC1965Y
  • CPC1908J vs CPC1965G
  • CPC1908J vs CPC1964Y
  • CPC1908J vs CPC1964G
  • CPC1908J vs CPC1964BX6
  • CPC1908J vs CPC1964B
  • CPC1908J vs CPC1963G
  • CPC1908J vs CPC1962G
  • CPC1908J vs CPC1961G
  • CPC1908J vs CPC1945Y
  • Customer Reviews
    4.95 out of 5.00 stars from 114 customer reviews from all over the world
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.
    Xuxa
    Brazil
    5 stars
    2026-09-25 08:32
    Very good component, tested and approved!
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description