IS06SMT-R
IS06SMT-R
Active
Description:  SSR RELAY SPST-NO 550MA 0-60V
Manufacturer:  Isocom Components
Datasheet:   IS06SMT-R Datasheet
History Price: $3.14
In Stock: 8300
IS06SMT-R Specification
Specification
Part No
IS06SMT-R
Category
Solid State Relays
Manufacturer
Isocom Components
Series
IS
Packaging
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Surface Mount
Circuit
Gull Wing
Output Type
6-SMD (0.300", 7.62mm)
Voltage - Input
6-SMD
Voltage - Load
SPST-NO (1 Form A)
Load Current
AC, DC
Termination Style
1.18VDC
Package / Case
0 V ~ 60 V
Supplier Device Package
550 mA
IS06SMT-R PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 139 customer reviews from all over the world
Esteban Ruiz
Spain
5 stars
2026-03-26 23:46
All as usual on top!!!
Hans-Jürgen Müller
Germany
5 stars
2026-03-26 14:17
All prima handled, fast shipping, like again, thanks!
Zé Maria
Brazil
5 stars
2026-03-26 12:10
Excellent Product, delivery super fast. Recommend to everyone.
Aino Kallio
Finland
5 stars
2026-03-26 10:13
Tested and it worked. Everything came.
Daniel Oliveira
Brazil
5 stars
2026-03-26 08:32
Great product as ad
Paula Martínez
Spain
5 stars
2026-03-26 01:49
Life-long transistors for replacement