SR2P-06
SR2P-06
Active
Description:  RELAY SOCKET 8 POSITION DIN RAIL
Manufacturer:  IDEC
Datasheet:   SR2P-06 Datasheet
History Price: $6.76
In Stock: 11400
SR2P-06 Specification
Specification
Part No
SR2P-06
Category
Relay Sockets
Manufacturer
IDEC
Series
SR
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Socket
Number of Positions
8
Mounting Type
DIN Rail
Termination Style
Screw Terminal
For Use With/Related Products
RR Series
SR2P-06 PDF Datasheet
SR2P-06 Compare Parts
  • SR2P-06 vs SR2P-05C
  • SR2P-06 vs SR2P-05
  • SR2P-06 vs SR2P-70
  • SR2P-06 vs SR2P-51
  • Customer Reviews
    4.95 out of 5.00 stars from 70 customer reviews from all over the world
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock