RV8S-L-D48-D24
RV8S-L-D48-D24
Active
Description:  SSR RELAY SPST-NO 100MA 0-48V
Manufacturer:  IDEC
History Price: $24.53
In Stock: 37400
RV8S-L-D48-D24 Specification
Specification
Part No
RV8S-L-D48-D24
Category
Solid State Relays
Manufacturer
IDEC
Series
RV8
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
DIN Rail
Circuit
SPST-NO (1 Form A)
Output Type
DC
Voltage - Input
19.6 ~ 30VDC
Voltage - Load
0 V ~ 48 V
Load Current
100 mA
Termination Style
Screw Terminal
Package / Case
Module
Supplier Device Package
-
RV8S-L-D48-D24 PDF Datasheet
RV8S-L-D48-D24 Related Parts
RV8S-L-A240-A120
RV8S-L-A240-A120
IDEC
SSR RELAY SPST-NO 2A 24-280V
RV8S-L-A240-A240
RV8S-L-A240-A240
IDEC
SSR RELAY SPST-NO 2A 24-280V
RV8S-L-A240-D24
RV8S-L-A240-D24
IDEC
SSR RELAY SPST-NO 2A 24-280V
RV8S-L-A240-D6
RV8S-L-A240-D6
IDEC
SSR RELAY SPST-NO 2A 24-280V
RV8S-L-A240Z-A120
RV8S-L-A240Z-A120
IDEC
SSR RELAY SPST-NO 2A 24-280V
RV8S-L-A240Z-A240
RV8S-L-A240Z-A240
IDEC
SSR RELAY SPST-NO 2A 24-280V
RV8S-L-A240Z-D24
RV8S-L-A240Z-D24
IDEC
SSR RELAY SPST-NO 2A 24-280V
RV8S-L-A240Z-D6
RV8S-L-A240Z-D6
IDEC
SSR RELAY SPST-NO 2A 24-280V
RV8S-L-D24-A120
RV8S-L-D24-A120
IDEC
SSR RELAY SPST-NO 3.5A 0-24V
RV8S-L-D24-A240
RV8S-L-D24-A240
IDEC
SSR RELAY SPST-NO 3.5A 0-24V
RV8S-L-D24-D24
RV8S-L-D24-D24
IDEC
SSR RELAY SPST-NO 3.5A 0-24V
RV8S-L-D24-D6
RV8S-L-D24-D6
IDEC
SSR RELAY SPST-NO 3.5A 0-24V
RV8S-L-D48-D24 Compare Parts
  • RV8S-L-D48-D24 vs RV8S-S-D48-D24
  • RV8S-L-D48-D24 vs RV8S-S-D48-A240
  • RV8S-L-D48-D24 vs RV8S-S-D48-A120
  • RV8S-L-D48-D24 vs RV8S-S-D24-D6
  • RV8S-L-D48-D24 vs RV8S-S-D24-D24
  • RV8S-L-D48-D24 vs RV8S-S-D24-A240
  • RV8S-L-D48-D24 vs RV8S-S-D24-A120
  • RV8S-L-D48-D24 vs RV8S-S-A240Z-D6
  • RV8S-L-D48-D24 vs RV8S-S-A240Z-D24
  • RV8S-L-D48-D24 vs RV8S-S-A240Z-A240
  • RV8S-L-D48-D24 vs RV8S-S-A240Z-A120
  • RV8S-L-D48-D24 vs RV8S-S-A240-D6
  • RV8S-L-D48-D24 vs RV8S-S-A240-D24
  • RV8S-L-D48-D24 vs RV8S-S-A240-A240
  • RV8S-L-D48-D24 vs RV8S-S-A240-A120
  • RV8S-L-D48-D24 vs RV8S-L-D48-D6
  • RV8S-L-D48-D24 vs RV8S-L-D48-A240
  • RV8S-L-D48-D24 vs RV8S-L-D48-A120
  • RV8S-L-D48-D24 vs RV8S-L-D24-D6
  • RV8S-L-D48-D24 vs RV8S-L-D24-D24
  • RV8S-L-D48-D24 vs RV8S-L-D24-A240
  • RV8S-L-D48-D24 vs RV8S-L-D24-A120
  • RV8S-L-D48-D24 vs RV8S-L-A240Z-D6
  • RV8S-L-D48-D24 vs RV8S-L-A240Z-D24
  • RV8S-L-D48-D24 vs RV8S-L-A240Z-A240
  • RV8S-L-D48-D24 vs RV8S-L-A240Z-A120
  • RV8S-L-D48-D24 vs RV8S-L-A240-D6
  • RV8S-L-D48-D24 vs RV8S-L-A240-D24
  • RV8S-L-D48-D24 vs RV8S-L-A240-A240
  • RV8S-L-D48-D24 vs RV8S-L-A240-A120
  • Customer Reviews
    4.95 out of 5.00 stars from 130 customer reviews from all over the world
    Martina Ferri
    Italy
    5 stars
    2026-03-31 18:16
    All good seller excellent
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description
    Stefano Rizzo
    Italy
    5 stars
    2026-03-31 09:55
    Perfect thank you
    Clément Boucher
    France
    5 stars
    2026-03-31 06:37
    Very well received
    Yago Santos Ferreira
    Brazil
    5 stars
    2026-03-31 06:15
    Always ask components from this seller. Very recommended.
    Michelle Flores
    United States
    5 stars
    2026-03-31 04:10
    100pcs ordered, 100pcs received. Sample tests good. Recommended!