☰
RSSAN-90A
RSSAN-90A
Active
Description:  SOLID STATE RELAY 90A
Manufacturer:  IDEC
Datasheet:   RSSAN-90A Datasheet
History Price: $73.32
In Stock: 44000
RSSAN-90A Specification
Specification
Part No
RSSAN-90A
Category
Solid State Relays
Manufacturer
IDEC
Series
RSS
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount
Circuit
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
Voltage - Input
90 ~ 280VAC
Voltage - Load
48 V ~ 660 V
Load Current
90 A
Termination Style
Screw Terminal
Package / Case
-
Supplier Device Package
-
RSSAN-90A Related Parts
RSS-SD1A2125ZPL
RSS-SD1A2125ZPL
Selec Controls
BACK TO BACK SCR OUTPUT SWITCHIN
RSS-SD1A290ZPL
RSS-SD1A290ZPL
Selec Controls
BACK TO BACK SCR OUTPUT SWITCHIN
RSS-TA1A125ZP
RSS-TA1A125ZP
Selec Controls
TRIAC OUTPUT SWITCHING DEVICE, A
RSS-TA1A140ZP
RSS-TA1A140ZP
Selec Controls
TRIAC OUTPUT SWITCHING DEVICE, A
RSS-TA1A225ZP
RSS-TA1A225ZP
Selec Controls
TRIAC OUTPUT SWITCHING DEVICE, A
RSS-TA1A240ZP
RSS-TA1A240ZP
Selec Controls
TRIAC OUTPUT SWITCHING DEVICE, A
RSS-TD1A125ZP
RSS-TD1A125ZP
Selec Controls
TRIAC OUTPUT SWITCHING DEVICE, D
RSS-TD1A140ZP
RSS-TD1A140ZP
Selec Controls
TRIAC OUTPUT SWITCHING DEVICE, D
RSS-TD1A225ZP
RSS-TD1A225ZP
Selec Controls
TRIAC OUTPUT SWITCHING DEVICE, D
RSS-TD1A240ZP
RSS-TD1A240ZP
Selec Controls
TRIAC OUTPUT SWITCHING DEVICE, D
RSSAN-10A
RSSAN-10A
IDEC
SOLID STATE RELAY 10A
RSSAN-25A
RSSAN-25A
IDEC
SOLID STATE RELAY 25A
RSSAN-90A Compare Parts
  • RSSAN-90A vs RSS-TD1A225ZP
  • RSSAN-90A vs RSS-TD1A140ZP
  • RSSAN-90A vs RSS-TD1A125ZP
  • RSSAN-90A vs RSS-TA1A240ZP
  • RSSAN-90A vs RSS-TA1A225ZP
  • RSSAN-90A vs RSS-TA1A140ZP
  • RSSAN-90A vs RSS-TA1A125ZP
  • RSSAN-90A vs RSS-SD1A290ZPL
  • RSSAN-90A vs RSS-SD1A2125ZPL
  • RSSAN-90A vs RSSDN-90A
  • RSSAN-90A vs RSSDN-75A
  • RSSAN-90A vs RSSDN-50A
  • RSSAN-90A vs RSSDN-25A
  • RSSAN-90A vs RSSDN-10A
  • RSSAN-90A vs RSSAN-75A
  • RSSAN-90A vs RSSAN-50A
  • RSSAN-90A vs RSSAN-25A
  • RSSAN-90A vs RSSAN-10A
  • Customer Reviews
    4.95 out of 5.00 stars from 91 customer reviews from all over the world
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
    Patricia Brown
    United States
    5 stars
    2026-09-17 17:31
    Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.
    Wagner Costa Lima
    Brazil
    5 stars
    2026-09-17 17:19
    Excellent Product, delivered super fast and quality, great seller!