Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Power Relays, Over 2 Amps
/ IDEC RR3B-ULCDC12V
RR3B-ULCDC12V
Active
Power Relays, Over 2 Amps
Description:
RELAY PLUG-IN 3PDT 10A 12VDC
Manufacturer:
IDEC
Datasheet:
RR3B-ULCDC12V Datasheet
History Price: $20.63
In Stock: 29180
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
RR3B-ULCDC12V Specification
Specification
Part No
RR3B-ULCDC12V
Category
Power Relays, Over 2 Amps
Manufacturer
IDEC
Series
RR
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Socketable
Coil Voltage
12VDC
Contact Form
3PDT (3 Form C)
Contact Rating (Current)
10:00:00
Switching Voltage
240VAC, 30VDC - Max
Coil Current
120 mA
Coil Type
Non Latching
Features
Lighted Indicator, Test Button
Termination Style
Plug In, Quick Connect - 0.187" (4.7mm)
Seal Rating
-
Coil Insulation
-
Must Operate Voltage
9.6 VDC
Must Release Voltage
1.2 VDC
Operating Temperature
25 ms
Contact Material
25 ms
Relay Type
-25℃ ~ 40℃
Operate Time
Silver (Ag)
RR3B-ULCDC12V Related Parts
RR3B-UAC110V
IDEC
RELAY GEN PURPOSE 3PDT 10A 110V
RR3B-UAC120V
IDEC
RELAY GEN PURPOSE 3PDT 10A 120V
RR3B-UAC12V
IDEC
RELAY GEN PURPOSE 3PDT 10A 12V
RR3B-UAC200V
IDEC
RELAY GEN PURPOSE 3PDT 10A 200V
RR3B-UAC240V
IDEC
RELAY GEN PURPOSE 3PDT 10A 240V
RR3B-UAC24V
IDEC
RELAY GEN PURPOSE 3PDT 10A 24V
RR3B-UAC6V
IDEC
RELAY GEN PURPOSE 3PDT 10A 6V
RR3B-UDC24V
IDEC
RELAY GEN PURPOSE 3PDT 10A 24V
RR3B-UDC48V
IDEC
RELAY GEN PURPOSE 3PDT 10A 48V
RR3B-UDC6V
IDEC
RELAY GEN PURPOSE 3PDT 10A 6V
RR3B-ULAC120V
IDEC
RELAY GEN PURPOSE 3PDT 10A 120V
RR3B-ULAC12V
IDEC
RELAY GEN PURPOSE 3PDT 10A 12V
RR3B-ULCDC12V Compare Parts
RR3B-ULCDC12V vs RR3P-ULAC24V
RR3B-ULCDC12V vs RR3P-ULAC12V
RR3B-ULCDC12V vs RR3P-ULAC110V
RR3B-ULCDC12V vs RR3P-UDC48V
RR3B-ULCDC12V vs RR3P-UDC12V
RR3B-ULCDC12V vs RR3P-UAC240V
RR3B-ULCDC12V vs RR3P-UAC120V
RR3B-ULCDC12V vs RR3P-UAC110V
RR3B-ULCDC12V vs RR3PA-ULDC6V
RR3B-ULCDC12V vs RR3PA-ULDC48V
RR3B-ULCDC12V vs RR3PA-ULDC12V
RR3B-ULCDC12V vs RR3PA-ULDC110V
RR3B-ULCDC12V vs RR3PA-ULCAC120V
RR3B-ULCDC12V vs RR3PA-ULAC6V
RR3B-ULCDC12V vs RR3PA-ULAC50V
RR3B-ULCDC12V vs RR3PA-ULAC24V
RR3B-ULCDC12V vs RR3PA-ULAC230V
RR3B-ULCDC12V vs RR3PA-ULAC220V
RR3B-ULCDC12V vs RR3PA-ULAC12V
RR3B-ULCDC12V vs RR3PA-ULAC120V
RR3B-ULCDC12V vs RR3PA-ULAC110V
RR3B-ULCDC12V vs RR3PA-UDC6V
RR3B-ULCDC12V vs RR3PA-UDC48V
RR3B-ULCDC12V vs RR3PA-UDC24V
RR3B-ULCDC12V vs RR3PA-UDC110V
RR3B-ULCDC12V vs RR3PA-UAC48V
RR3B-ULCDC12V vs RR3PA-UAC24V
RR3B-ULCDC12V vs RR3PA-UAC12V
RR3B-ULCDC12V vs RR3PA-UAC120V
RR3B-ULCDC12V vs RR3PA-UAC110V
RR3B-ULCDC12V vs RR3B-USAC24V
RR3B-ULCDC12V vs RR3B-ULDC6V
RR3B-ULCDC12V vs RR3B-ULDC48V
RR3B-ULCDC12V vs RR3B-ULDC24V
RR3B-ULCDC12V vs RR3B-ULDC110V
RR3B-ULCDC12V vs RR3B-ULCDC24V
RR3B-ULCDC12V vs RR3B-ULCDC110V
RR3B-ULCDC12V vs RR3B-ULCAC120V
RR3B-ULCDC12V vs RR3B-ULAC24V
RR3B-ULCDC12V vs RR3B-ULAC12V
Customer Reviews
4.95 out of 5.00 stars from 139 customer reviews from all over the world
Emily King
United States
2026-09-23 20:54
The inscription is very clear, but gave to identify the component.
Kiko Santos
Brazil
2026-09-23 15:23
It worked properly. okay
Natalie Hill
United States
2026-09-23 15:10
All OK. Operate. Recommend
Ulysses Rocha Silva
Brazil
2026-09-23 07:58
Very fast arrived and quality perks
Nicolás Esteban Herrera
Spain
2026-09-22 21:03
Mui good seller all as it is described. Thank you very much
Samuel Wright
United States
2026-09-22 17:25
Everything as described