Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Power Relays, Over 2 Amps
/ IDEC RR1BA-ULDC24V
RR1BA-ULDC24V
Active
Power Relays, Over 2 Amps
Description:
RELAY GEN PURPOSE SPDT 10A 24V
Manufacturer:
IDEC
Datasheet:
RR1BA-ULDC24V Datasheet
History Price: $19.7
In Stock: 18500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
RR1BA-ULDC24V Specification
Specification
Part No
RR1BA-ULDC24V
Category
Power Relays, Over 2 Amps
Manufacturer
IDEC
Series
RR
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Socketable
Coil Voltage
24VDC
Contact Form
SPDT (1 Form C)
Contact Rating (Current)
10:00:00
Switching Voltage
240VAC, 30VDC - Max
Coil Current
60 mA
Coil Type
Non Latching
Features
Lighted Indicator
Termination Style
Plug In, Quick Connect - 0.187" (4.7mm)
Seal Rating
-
Coil Insulation
-
Must Operate Voltage
19.2 VDC
Must Release Voltage
2.4 VDC
Operating Temperature
25 ms
Contact Material
25 ms
Relay Type
-25℃ ~ 40℃
Operate Time
Silver (Ag)
RR1BA-ULDC24V PDF Datasheet
RR1BA-ULDC24V Datasheet
Click and Download: RR1BA-ULDC24V Datasheet
RR1BA-ULDC24V Related Parts
RR1BA-UAC120V
IDEC
RELAY GEN PURPOSE SPDT 10A 120V
RR1BA-UAC240V
IDEC
RELAY GEN PURPOSE SPDT 10A 240V
RR1BA-UAC24V
IDEC
RELAY GEN PURPOSE SPDT 10A 24V
RR1BA-UDC110V
IDEC
RELAY GEN PURPOSE SPDT 10A 110V
RR1BA-UDC24V
IDEC
RELAY GEN PURPOSE SPDT 10A 24V
RR1BA-UDC48V
IDEC
RELAY GEN PURPOSE SPDT 10A 48V
RR1BA-ULAC120V
IDEC
RELAY GEN PURPOSE SPDT 10A 120V
RR1BA-ULAC24V
IDEC
RELAY GEN PURPOSE SPDT 10A 24V
RR1BA-ULDC12V
IDEC
RELAY GEN PURPOSE SPDT 10A 12V
RR1BA-UAC12V
IDEC
RELAY PLUG-IN SPDT 10A 12VAC
RR1BA-UAC6V
IDEC
RELAY PLUG-IN SPDT 10A 6VAC
RR1BA-UCAC120V
IDEC
RELAY PLUG-IN SPDT 10A 120VAC
RR1BA-ULDC24V Compare Parts
RR1BA-ULDC24V vs RR1BA-ULAC24V
RR1BA-ULDC24V vs RR1BA-ULAC120V
RR1BA-ULDC24V vs RR1BA-UDC48V
RR1BA-ULDC24V vs RR1BA-UDC24V
RR1BA-ULDC24V vs RR1BA-UDC110V
RR1BA-ULDC24V vs RR1BA-UAC24V
RR1BA-ULDC24V vs RR1BA-UAC240V
RR1BA-ULDC24V vs RR1BA-UAC120V
RR1BA-ULDC24V vs RR1BA-USDC6V
RR1BA-ULDC24V vs RR1BA-USDC48V
RR1BA-ULDC24V vs RR1BA-USDC24V
RR1BA-ULDC24V vs RR1BA-USDC12V
RR1BA-ULDC24V vs RR1BA-USDC110V
RR1BA-ULDC24V vs RR1BA-USAC6V
RR1BA-ULDC24V vs RR1BA-USAC24V
RR1BA-ULDC24V vs RR1BA-USAC240V
RR1BA-ULDC24V vs RR1BA-USAC12V
RR1BA-ULDC24V vs RR1BA-USAC120V
RR1BA-ULDC24V vs RR1BA-ULCDC24V
RR1BA-ULDC24V vs RR1BA-ULCAC24V
RR1BA-ULDC24V vs RR1BA-ULCAC240V
RR1BA-ULDC24V vs RR1BA-ULCAC120V
RR1BA-ULDC24V vs RR1BA-ULAC240V
RR1BA-ULDC24V vs RR1BA-ULAC12V
RR1BA-ULDC24V vs RR1BA-UDC6V
RR1BA-ULDC24V vs RR1BA-UDC12V
RR1BA-ULDC24V vs RR1BA-UCDC24V
RR1BA-ULDC24V vs RR1BA-UCDC12V
RR1BA-ULDC24V vs RR1BA-UCAC24V
RR1BA-ULDC24V vs RR1BA-UCAC240V
RR1BA-ULDC24V vs RR1BA-UCAC120V
RR1BA-ULDC24V vs RR1BA-UAC6V
RR1BA-ULDC24V vs RR1BA-UAC12V
Customer Reviews
4.95 out of 5.00 stars from 141 customer reviews from all over the world
Valeria Jimena
Spain
2026-04-02 06:38
Original brand new, good quality.
Zé Maria Almeida
Brazil
2026-04-02 05:57
All right and well packed arrived fast, this congratulated the seller.
Sofía
Spain
2026-04-02 05:18
Perfect. Arrived fast.
Samuel Felipe
Spain
2026-04-02 03:28
All right ok
Lucas Rafael
Brazil
2026-04-01 22:56
The product works straight, can trust.
Dário
Brazil
2026-04-01 17:50
Fast shipping and informed the ad.