Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Power Relays, Over 2 Amps
/ IDEC RH2B-UDC12V
RH2B-UDC12V
Active
Power Relays, Over 2 Amps
Description:
RELAY GEN PURPOSE DPDT 10A 12V
Manufacturer:
IDEC
Datasheet:
RH2B-UDC12V Datasheet
History Price: $12.68
In Stock: 9400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
RH2B-UDC12V Specification
Specification
Part No
RH2B-UDC12V
Category
Power Relays, Over 2 Amps
Manufacturer
IDEC
Series
RH
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Socketable
Coil Voltage
12VDC
Contact Form
DPDT (2 Form C)
Contact Rating (Current)
10:00:00
Switching Voltage
240VAC, 30VDC - Max
Coil Current
75 mA
Coil Type
Non Latching
Features
-
Termination Style
Plug In, Quick Connect - 0.187" (4.7mm)
Seal Rating
-
Coil Insulation
-
Must Operate Voltage
9.6 VDC
Must Release Voltage
1.2 VDC
Operating Temperature
20 ms
Contact Material
20 ms
Relay Type
-25℃ ~ 70℃
Operate Time
Silver Cadmium Oxide (AgCdO)
RH2B-UDC12V PDF Datasheet
RH2B-UDC12V Datasheet
Click and Download: RH2B-UDC12V Datasheet
RH2B-UDC12V Related Parts
RH2B-UAC110-120V
IDEC
RELAY GEN PURPOSE DPDT 10A 120V
RH2B-UAC220-240V
IDEC
RELAY GEN PURPOSE DPDT 10A 240V
RH2B-UAC24V
IDEC
RELAY GEN PURPOSE DPDT 10A 24V
RH2B-UDC24V
IDEC
RELAY GEN PURPOSE DPDT 10A 24V
RH2B-UD-DC24V
IDEC
RELAY GEN PURPOSE DPDT 10A 24V
RH2B-ULAC110-120V
IDEC
RELAY GEN PURPOSE DPDT 10A 120V
RH2B-ULAC220-240V
IDEC
RELAY GEN PURPOSE DPDT 10A 240V
RH2B-ULAC24V
IDEC
RELAY GEN PURPOSE DPDT 10A 24V
RH2B-ULCAC110-120V
IDEC
RELAY GEN PURPOSE DPDT 10A 120V
RH2B-ULCAC24V
IDEC
RELAY GEN PURPOSE DPDT 10A 24V
RH2B-ULCDC12V
IDEC
RELAY GEN PURPOSE DPDT 10A 12V
RH2B-ULCDC24V
IDEC
RELAY GEN PURPOSE DPDT 10A 24V
RH2B-UDC12V Compare Parts
RH2B-UDC12V vs RH2V2-UDC12V
RH2B-UDC12V vs RH2V2-UDC100-110V
RH2B-UDC12V vs RH2V2-UAC110-120V
RH2B-UDC12V vs RH2B-UTDC24V
RH2B-UDC12V vs RH2B-UTDC12V
RH2B-UDC12V vs RH2B-UTAC24V
RH2B-UDC12V vs RH2B-UTAC220-240V
RH2B-UDC12V vs RH2B-UTAC110-120V
RH2B-UDC12V vs RH2B-ULD-DC24V
RH2B-UDC12V vs RH2B-ULDC24V
RH2B-UDC12V vs RH2B-ULDC12V
RH2B-UDC12V vs RH2B-ULCDC24V
RH2B-UDC12V vs RH2B-ULCDC12V
RH2B-UDC12V vs RH2B-ULCAC24V
RH2B-UDC12V vs RH2B-ULCAC110-120V
RH2B-UDC12V vs RH2B-ULAC24V
RH2B-UDC12V vs RH2B-ULAC220-240V
RH2B-UDC12V vs RH2B-ULAC110-120V
RH2B-UDC12V vs RH2B-UD-DC24V
RH2B-UDC12V vs RH2B-UDC24V
RH2B-UDC12V vs RH2B-UAC24V
RH2B-UDC12V vs RH2B-UAC220-240V
RH2B-UDC12V vs RH2B-UAC110-120V
RH2B-UDC12V vs RH2V2-ULD-DC24V
RH2B-UDC12V vs RH2V2-ULD-DC12V
RH2B-UDC12V vs RH2V2-ULDC48V
RH2B-UDC12V vs RH2V2-ULDC24V
RH2B-UDC12V vs RH2V2-ULDC12V
RH2B-UDC12V vs RH2V2-ULCDC24V
RH2B-UDC12V vs RH2V2-ULCAC110-120V
RH2B-UDC12V vs RH2V2-ULAC24V
RH2B-UDC12V vs RH2V2-ULAC220-240V
RH2B-UDC12V vs RH2V2-ULAC110-120V
RH2B-UDC12V vs RH2V2-UD-DC24V
RH2B-UDC12V vs RH2V2-UD-DC12V
RH2B-UDC12V vs RH2V2-UDC6V
RH2B-UDC12V vs RH2V2-UDC48V
RH2B-UDC12V vs RH2V2-UDC125V
RH2B-UDC12V vs RH2V2-UCDC24V
RH2B-UDC12V vs RH2V2-UAC6V
Customer Reviews
4.95 out of 5.00 stars from 150 customer reviews from all over the world
Angela Butler
United States
2026-04-03 02:18
Pas encore testé
Luca Gallo
Italy
2026-04-02 19:11
Great!!! Perfect material. Recommended.
Zoé Lefèvre
France
2026-04-02 17:18
I have never received this order and the seller does not want to refund
Valeria Jimena
Spain
2026-04-02 06:38
Original brand new, good quality.
Zé Maria Almeida
Brazil
2026-04-02 05:57
All right and well packed arrived fast, this congratulated the seller.
Sofía
Spain
2026-04-02 05:18
Perfect. Arrived fast.