☰
EL840A
EL840A
Active
Description:  LINEAR IC
Manufacturer:  Everlight Electronics
Datasheet:   EL840A Datasheet
History Price: $3.46511
In Stock: 260
EL840A Specification
Specification
Part No
EL840A
Category
Solid State Relays
Manufacturer
Everlight Electronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Through Hole
Circuit
DPST-NO (2 Form A)
Output Type
DC
Voltage - Input
1.18VDC
Voltage - Load
0 V ~ 600 V
Load Current
120 mA
Termination Style
30 Ohms
Package / Case
-
Supplier Device Package
8-DIP (0.300", 7.62mm)
Customer Reviews
4.95 out of 5.00 stars from 88 customer reviews from all over the world
Lea Weber
Germany
5 stars
2026-09-18 06:16
100% Quality. verry good product.
Mia Bauer
Germany
5 stars
2026-09-18 06:16
Works as descriped. Fast Delivery and very good packaging
Thanks
斉藤 真理
Japan
5 stars
2026-09-18 05:36
Good quality!! Pleased with the fast delivery!!
Alice Fernanda Silva
Brazil
5 stars
2026-09-18 03:57
Excellent Product recommend
渡辺 大輔
Japan
5 stars
2026-09-18 03:49
Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
Brian Martinez
United States
5 stars
2026-09-18 03:05
In the absence of testing everything correct and very fast, within the term they give