☰
EL660A
EL660A
Active
Description:  LINEAR IC
Manufacturer:  Everlight Electronics
Datasheet:   EL660A Datasheet
History Price: $3.84703
In Stock: 29830
EL660A Specification
Specification
Part No
EL660A
Category
Solid State Relays
Manufacturer
Everlight Electronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Through Hole
Circuit
SPST-NO (1 Form A)
Output Type
AC, DC
Voltage - Input
1.18VDC
Voltage - Load
0 V ~ 600 V
Load Current
50 mA
Termination Style
70 Ohms
Package / Case
-
Supplier Device Package
6-DIP (0.300", 7.62mm)
Customer Reviews
4.95 out of 5.00 stars from 177 customer reviews from all over the world
Camila Martins Sr.
Brazil
5 stars
2026-09-18 07:32
All very fast. Excellent goods
Lea Weber
Germany
5 stars
2026-09-18 06:16
100% Quality. verry good product.
Mia Bauer
Germany
5 stars
2026-09-18 06:16
Works as descriped. Fast Delivery and very good packaging
Thanks
斉藤 真理
Japan
5 stars
2026-09-18 05:36
Good quality!! Pleased with the fast delivery!!
Alice Fernanda Silva
Brazil
5 stars
2026-09-18 03:57
Excellent Product recommend
渡辺 大輔
Japan
5 stars
2026-09-18 03:49
Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.