☰
EL460A
EL460A
Active
Description:  LINEAR IC
Manufacturer:  Everlight Electronics
Datasheet:   EL460A Datasheet
History Price: $1.73297
In Stock: 18540
EL460A Specification
Specification
Part No
EL460A
Category
Solid State Relays
Manufacturer
Everlight Electronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Through Hole
Circuit
SPST-NO (1 Form A)
Output Type
AC, DC
Voltage - Input
1.18VDC
Voltage - Load
0 V ~ 600 V
Load Current
50 mA
Termination Style
70 Ohms
Package / Case
-
Supplier Device Package
4-DIP (0.300", 7.62mm)
EL460A Compare Parts
  • EL460A vs EL440A
  • EL460A vs EL425A
  • EL460A vs EL406A
  • Customer Reviews
    4.95 out of 5.00 stars from 144 customer reviews from all over the world
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.