84145015
84145015
Obsolete
Description:  DC OUTPUT MODULE 2A
Manufacturer:  Crouzet
Datasheet:   84145015 Datasheet
History Price: Obsolete
In Stock: 11100
84145015 Specification
Specification
Part No
84145015
Category
-
Manufacturer
Crouzet
Series
SIMM
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
84145015 PDF Datasheet
84145015 Related Parts
84115501
84115501
Sensata Crydom
AC INPUT MODULE 120V
84115502
84115502
Sensata Crydom
AC INPUT MODULE 240V
84115503
84115503
Sensata Crydom
DC INPUT MODULE 4-32V
84130104
84130104
Sensata Crydom
DC OUTPUT MODULE 3A
84130105
84130105
Sensata Crydom
AC OUTPUT MODULE 5A
84130108
84130108
Sensata Crydom
AC OUTPUT MODULE 5A
84110210
84110210
Sensata Crydom
DC INPUT MODULE 24V
84110410
84110410
Sensata Crydom
AC OUTPUT MODULE 3.5A
84145001
84145001
Crouzet
DC OUTPUT MODULE 500MA
84145011
84145011
Crouzet
DC OUTPUT MODULE 2A
84145021
84145021
Crouzet
AC OUTPUT MODULE 500MA
84145041
84145041
Crouzet
AC OUTPUT MODULE 6A
84145015 Compare Parts
  • 84145015 vs 84130105
  • 84145015 vs 84130104
  • 84145015 vs 84115503
  • 84145015 vs 84115502
  • 84145015 vs 84115501
  • 84145015 vs 84110410
  • 84145015 vs 84110210
  • 84145015 vs 84145041
  • 84145015 vs 84145021
  • 84145015 vs 84145011
  • 84145015 vs 84145001
  • 84145015 vs 84145071
  • 84145015 vs 84145064
  • 84145015 vs 84145062
  • 84145015 vs 84145061
  • 84145015 vs 84145046
  • 84145015 vs 84145043
  • 84145015 vs 84145042
  • 84145015 vs 84145031
  • 84145015 vs 84145024
  • 84145015 vs 84145020
  • 84145015 vs 84145010
  • 84145015 vs 84145005
  • 84145015 vs 84145004
  • Customer Reviews
    4.95 out of 5.00 stars from 67 customer reviews from all over the world
    Yago
    Brazil
    5 stars
    2026-03-11 22:56
    Got everything right and well packed
    Aaron Wood
    United States
    5 stars
    2026-03-11 17:06
    Everything is OK
    Diane Bennett
    United States
    5 stars
    2026-03-11 14:57
    Fast shipping. Packaged well. Receieved everything. Thanks!
    Arianna Fontana
    Italy
    5 stars
    2026-03-11 13:46
    great price, fast shipment and quality components
    Chloé Charpentier
    France
    5 stars
    2026-03-11 10:19
    Product conforms to the announcement sending neat and very fast thank you
    Simon Gagnon
    France
    5 stars
    2026-03-11 10:05
    Very well received fast delivery I recommend the seller