☰
CS136HT
CS136HT
Active
Description:  SSR RELAY SPST-NO 2.5A 0-60V
Manufacturer:  Coto Technology
Datasheet:   CS136HT Datasheet
History Price: $4.43996
In Stock: 4875
CS136HT Specification
Specification
Part No
CS136HT
Category
Solid State Relays
Manufacturer
Coto Technology
Series
COTOMOS?
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Surface Mount
Circuit
SPST-NO (1 Form A)
Output Type
AC, DC
Voltage - Input
1.37VDC
Voltage - Load
0 V ~ 60 V
Load Current
2.5 A
Termination Style
140 mOhms
Package / Case
Gull Wing
Supplier Device Package
6-SMD (0.300", 7.62mm)
CS136HT PDF Datasheet
CS136HT Related Parts
CS124
CS124
Coto Technology
SSR RELAY SPST-NO 3.5A 0-40V
CS124TR
CS124TR
Coto Technology
SSR RELAY SPST-NO 3.5A 0-40V
CS126
CS126
Coto Technology
SSR RELAY SPST-NO 2A 0-40V
CS128
CS128
Coto Technology
SSR RELAY SPST-NO 4.5A 0-40V
CS128TR
CS128TR
Coto Technology
SSR RELAY SPST-NO 4.5A 0-40V
CS130
CS130
Coto Technology
SSR RELAY SPST-NO 120MA 0-400V
CS131
CS131
Coto Technology
SSR RELAY SPST-NO 130MA 0-350V
CS134
CS134
Coto Technology
SSR RELAY SPST-NO 200MA 0-200V
CS135
CS135
Coto Technology
SSR RELAY SPST-NO 100MA 0-80V
CS136
CS136
Coto Technology
SSR RELAY SPST-NO 2.5A 0-60V
CS136TR
CS136TR
Coto Technology
SSR RELAY SPST-NO 2.5A 0-60V
CS137
CS137
Coto Technology
SSR RELAY SPST-NO 400MA 0-60V
CS136HT Compare Parts
  • CS136HT vs CS140
  • CS136HT vs CS139
  • CS136HT vs CS138
  • CS136HT vs CS137
  • CS136HT vs CS136TR
  • CS136HT vs CS136
  • CS136HT vs CS135
  • CS136HT vs CS134
  • CS136HT vs CS131
  • CS136HT vs CS130
  • CS136HT vs CS128TR
  • CS136HT vs CS128
  • CS136HT vs CS126
  • CS136HT vs CS124TR
  • CS136HT vs CS124
  • CS136HT vs CS130-HC
  • Customer Reviews
    4.95 out of 5.00 stars from 116 customer reviews from all over the world
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!