☰
C331S
C331S
Obsolete
Description:  SSR RELAY SPST-NO 100MA 0-350V
Manufacturer:  Coto Technology
Datasheet:   C331S Datasheet
History Price: $5.36
In Stock: 31150
C331S Specification
Specification
Part No
C331S
Category
Solid State Relays
Manufacturer
Coto Technology
Series
COTOMOS?
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Surface Mount
Circuit
SPST-NO (1 Form A) x 2
Output Type
AC, DC
Voltage - Input
1.37VDC
Voltage - Load
0 V ~ 350 V
Load Current
100 mA
Termination Style
24 Ohms
Package / Case
Gull Wing
Supplier Device Package
8-SOP (0.173", 4.40mm Width)
C331S PDF Datasheet
C331S Compare Parts
  • C331S vs C337S
  • C331S vs C335S
  • C331S vs C334S
  • C331S vs C330S
  • Customer Reviews
    4.95 out of 5.00 stars from 141 customer reviews from all over the world
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.
    Xuxa
    Brazil
    5 stars
    2026-09-25 08:32
    Very good component, tested and approved!
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description