AB31S
AB31S
Active
Description:  SSR RELAY SPST-NO 120MA 0-350V
Manufacturer:  Comus International
Datasheet:   AB31S Datasheet
History Price: $1.33
In Stock: 17500
AB31S Specification
Specification
Part No
AB31S
Category
Solid State Relays
Manufacturer
Comus International
Series
31
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Surface Mount
Circuit
SPST-NO (1 Form A)
Output Type
AC, DC
Voltage - Input
1.17VDC
Voltage - Load
0 V ~ 350 V
Load Current
120 mA
Termination Style
Gull Wing
Package / Case
4-SOP (0.173", 4.40mm)
Supplier Device Package
4-SOP
AB31S PDF Datasheet
AB31S Related Parts
AB30
AB30
Bright Toward
SSR RELAY SPST-NO 120MA 0-400V
AB30S
AB30S
Comus International
SSR RELAY SPST-NO 100MA 0-400V
AB30S
AB30S
Bright Toward
SSR RELAY SPST-NO 100MA 0-400V
AB30S-C
AB30S-C
Bright Toward
SSR RELAY SPST-NO 120MA 0-400V
AB30S-H
AB30S-H
Bright Toward
SSR RELAY SPST-NO 100MA 0-400V
AB30S-Q
AB30S-Q
Bright Toward
SOP-4, 400V / 120MA, SSR RELAY S
AB30S-Q-R1
AB30S-Q-R1
Bright Toward
SOP-4, 400V / 120MA, SSR RELAY S
AB30S-R1
AB30S-R1
Bright Toward
SSR RELAY SPST-NO 0-400V T&R
AB34S-R1
AB34S-R1
Bright Toward
SSR RELAY SPST-NO 0-200V T&R
AB37
AB37
Bright Toward
SSR RELAY SPST-NO 550MA 0-60V
AB37S
AB37S
Comus International
SSR RELAY SPST-NO 500MA 0-60V
AB37S
AB37S
Bright Toward
SOP-4, 400V / 120MA, SSR RELAY S
AB31S Compare Parts
  • AB31S vs AB38S-Q-R1
  • AB31S vs AB38S-Q
  • AB31S vs AB38S-Q
  • AB31S vs AB38S
  • AB31S vs AB37S-R1
  • AB31S vs AB37S-PA
  • AB31S vs AB37S
  • AB31S vs AB37S
  • AB31S vs AB37
  • AB31S vs AB34S-R1
  • AB31S vs AB30S-R1
  • AB31S vs AB30S-Q-R1
  • AB31S vs AB30S-Q
  • AB31S vs AB30S-H
  • AB31S vs AB30S-C
  • AB31S vs AB30S
  • AB31S vs AB30S
  • AB31S vs AB30
  • Customer Reviews
    4.95 out of 5.00 stars from 131 customer reviews from all over the world
    Dário
    Brazil
    5 stars
    2026-04-01 17:50
    Fast shipping and informed the ad.
    Keith Washington
    United States
    5 stars
    2026-04-01 14:37
    Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!
    Susana Mendoza
    Spain
    5 stars
    2026-04-01 06:48
    Everything is perfect.
    Martina Ferri
    Italy
    5 stars
    2026-03-31 18:16
    All good seller excellent
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description
    Stefano Rizzo
    Italy
    5 stars
    2026-03-31 09:55
    Perfect thank you