Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Celduc Inc XKLD0020
XKLD0020
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 4A 10-100V
Manufacturer:
Celduc Inc
Datasheet:
XKLD0020 Datasheet
History Price: $193.75
In Stock: 33400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
XKLD0020 Specification
Specification
Part No
XKLD0020
Category
Solid State Relays
Manufacturer
Celduc Inc
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount
Circuit
SPST-NO (1 Form A)
Output Type
DC
Voltage - Input
24VDC
Voltage - Load
10 V ~ 100 V
Load Current
4:00:00
Termination Style
18 mOhms
Package / Case
-
Supplier Device Package
Module
XKLD0020 PDF Datasheet
XKLD0020 Datasheet
Click and Download: XKLD0020 Datasheet
Customer Reviews
4.95 out of 5.00 stars from 90 customer reviews from all over the world
Yasmin
Brazil
2026-03-12 07:30
Received all Serto description need recommend seller Thank you
Diego Castro
Spain
2026-03-12 06:24
All perfect, excellent, thank you.
Xuxa Almeida
Brazil
2026-03-12 05:22
Already put in place and was tested
Yago
Brazil
2026-03-11 22:56
Got everything right and well packed
Aaron Wood
United States
2026-03-11 17:06
Everything is OK
Diane Bennett
United States
2026-03-11 14:57
Fast shipping. Packaged well. Receieved everything. Thanks!