XKD70306
XKD70306
Active
Description:  SSR RELAY SPST-NO 3A 2-60V
Manufacturer:  Celduc Inc
Datasheet:   XKD70306 Datasheet
History Price: $62.412
In Stock: 40100
XKD70306 Specification
Specification
Part No
XKD70306
Category
Solid State Relays
Manufacturer
Celduc Inc
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount
Circuit
SPST-NO (1 Form A)
Output Type
DC
Voltage - Input
10 ~ 30VAC/DC
Voltage - Load
2 V ~ 60 V
Load Current
3:00:00
Termination Style
-
Package / Case
-
Supplier Device Package
Module
XKD70306 PDF Datasheet
XKD70306 Compare Parts
  • XKD70306 vs XKD11306D
  • XKD70306 vs XKD10306
  • XKD70306 vs XKD10120
  • Customer Reviews
    4.95 out of 5.00 stars from 57 customer reviews from all over the world
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.