XKA20420D
XKA20420D
Active
Description:  SSR RELAY SPST-NO 5A 12-275V
Manufacturer:  Celduc Inc
Datasheet:   XKA20420D Datasheet
History Price: $61.21227
In Stock: 10200
XKA20420D Specification
Specification
Part No
XKA20420D
Category
Solid State Relays
Manufacturer
Celduc Inc
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount
Circuit
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
Voltage - Input
6 ~ 30VAC/DC
Voltage - Load
12 V ~ 275 V
Load Current
5:00:00
Termination Style
-
Package / Case
-
Supplier Device Package
Module
XKA20420D PDF Datasheet
XKA20420D Related Parts
XKA20420
XKA20420
Celduc Inc
SSR RELAY SPST-NO 5A 12-275V
XKA20420R
XKA20420R
Celduc Inc
SSR RELAY SPST-NO 5A 12-275V
XKA20421
XKA20421
Celduc Inc
SSR RELAY SPST-NO 5A 12-275V
XKA70420
XKA70420
Celduc Inc
SSR RELAY SPST-NO 5A 12-275V
XKA70440
XKA70440
Celduc Inc
SSR RELAY SPST-NO 5A 12-440V
XKA90440
XKA90440
Celduc Inc
SSR RELAY SPST-NO 5A 12-440V
XKA20420D Compare Parts
  • XKA20420D vs XKA70440
  • XKA20420D vs XKA70420
  • XKA20420D vs XKA20421
  • XKA20420D vs XKA20420R
  • XKA20420D vs XKA20420
  • Customer Reviews
    4.95 out of 5.00 stars from 58 customer reviews from all over the world
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked