Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Celduc Inc SPD07505
SPD07505
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 5A 0-30V
Manufacturer:
Celduc Inc
Datasheet:
SPD07505 Datasheet
History Price: $37.49733
In Stock: 37535
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
SPD07505 Specification
Specification
Part No
SPD07505
Category
Solid State Relays
Manufacturer
Celduc Inc
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Through Hole
Circuit
SPST-NO (1 Form A)
Output Type
DC
Voltage - Input
24VAC/DC
Voltage - Load
0 V ~ 30 V
Load Current
5:00:00
Termination Style
60 mOhms
Package / Case
-
Supplier Device Package
4-SIP
SPD07505 PDF Datasheet
SPD07505 Datasheet
Click and Download: SPD07505 Datasheet
Customer Reviews
4.95 out of 5.00 stars from 95 customer reviews from all over the world
Anaïs Lemoine
France
2026-03-27 15:44
10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
Patricia
Spain
2026-03-27 15:14
Sent very fast, the good quality transistors.
Vanessa Lima Ferreira
Brazil
2026-03-27 08:32
Worked in X99 Bd4
Adriana
Brazil
2026-03-27 00:51
Great product. Recommend to everyone.
Esteban Ruiz
Spain
2026-03-26 23:46
All as usual on top!!!
Hans-Jürgen Müller
Germany
2026-03-26 14:17
All prima handled, fast shipping, like again, thanks!