Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Celduc Inc SO96546H
SO96546H
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 50A 24-600V
Manufacturer:
Celduc Inc
Datasheet:
SO96546H Datasheet
History Price: $48.16806
In Stock: 33600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
SO96546H Specification
Specification
Part No
SO96546H
Category
Solid State Relays
Manufacturer
Celduc Inc
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount
Circuit
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
Voltage - Input
3.5 ~ 32VDC
Voltage - Load
24 V ~ 600 V
Load Current
50 A
Termination Style
-
Package / Case
-
Supplier Device Package
Module
SO96546H PDF Datasheet
SO96546H Datasheet
Click and Download: SO96546H Datasheet
SO96546H Related Parts
SO941440
Celduc Inc
SSR 12A/12-280VAC/TVS/CTRL 3-32V
SO941460
Celduc Inc
SSR RELAY SPST-NO 12A 12-280V
SO941940
Celduc Inc
SSR 12A/12-280VAC/TVS/CTRL 18-28
SO942440
Celduc Inc
SSR 25A/12-280VAC/TVS/CTRL 3-32V
SO942460
Celduc Inc
SSR RELAY SPST-NO 25A 12-280V
SO942470
Celduc Inc
SSR RELAY SPST-NO 25A 12-280V
SO942860
Celduc Inc
SSR RELAY SPST-NO 25A 12-280V
SO942940
Celduc Inc
SSR 25A/12-280VAC/TVS/CTRL 18-28
SO942960
Celduc Inc
SSR RELAY SPST-NO 25A 12-280V
SO943460
Celduc Inc
SSR RELAY SPST-NO 40A 12-280V
SO945460
Celduc Inc
SSR RELAY SPST-NO 60A 12-280V
SO963440
Celduc Inc
SSR 40A/24-600VAC/TVS/CTRL 3,5-3
SO96546H Compare Parts
SO96546H vs SO969440
SO96546H vs SO968470
SO96546H vs SO96846T
SO96546H vs SO967960
SO96546H vs SO967940
SO96546H vs SO967860
SO96546H vs SO967460
SO96546H vs SO967440
SO96546H vs SO965940
SO96546H vs SO96546T
SO96546H vs SO965460
SO96546H vs SO965440
SO96546H vs SO963940
SO96546H vs SO96386H
SO96546H vs SO96346H
SO96546H vs SO963460
SO96546H vs SO963440
SO96546H vs SO945460
SO96546H vs SO943460
SO96546H vs SO942960
SO96546H vs SO942940
SO96546H vs SO942860
SO96546H vs SO942470
SO96546H vs SO942460
SO96546H vs SO942440
SO96546H vs SO941940
SO96546H vs SO941460
SO96546H vs SO941440
Customer Reviews
4.95 out of 5.00 stars from 92 customer reviews from all over the world
Paula Martínez
Spain
2026-03-26 01:49
Life-long transistors for replacement
Megan Jenkins
United States
2026-03-26 00:28
The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
Stijn van der Molen
Netherlands
2026-03-25 17:41
All recieved in good condition, thank you!
Nathan Coleman
United States
2026-03-25 12:54
Good products and fast shipping. I would highly recommend this store. Thank you.
Riccardo Longo
Italy
2026-03-24 15:29
tested one by one.
Gustavo Henrique Silva
Brazil
2026-03-24 11:43
Very, very well packed