Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Celduc Inc SO367001
SO367001
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 75A 160-450V
Manufacturer:
Celduc Inc
Datasheet:
SO367001 Datasheet
History Price: $234.12
In Stock: 17650
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
SO367001 Specification
Specification
Part No
SO367001
Category
Solid State Relays
Manufacturer
Celduc Inc
Series
okpac?
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount
Circuit
SPST-NO (1 Form A)
Output Type
AC
Voltage - Input
10VDC
Voltage - Load
160 V ~ 450 V
Load Current
75 A
Termination Style
4.8 mOhms
Package / Case
-
Supplier Device Package
Module
SO367001 PDF Datasheet
SO367001 Datasheet
Click and Download: SO367001 Datasheet
Customer Reviews
4.95 out of 5.00 stars from 66 customer reviews from all over the world
Luca Gallo
Italy
2026-04-02 19:11
Great!!! Perfect material. Recommended.
Zoé Lefèvre
France
2026-04-02 17:18
I have never received this order and the seller does not want to refund
Valeria Jimena
Spain
2026-04-02 06:38
Original brand new, good quality.
Zé Maria Almeida
Brazil
2026-04-02 05:57
All right and well packed arrived fast, this congratulated the seller.
Sofía
Spain
2026-04-02 05:18
Perfect. Arrived fast.
Samuel Felipe
Spain
2026-04-02 03:28
All right ok