SLD03210
SLD03210
Active
Description:  SSR RELAY SPST-NO 2.5A 0-60V
Manufacturer:  Celduc Inc
Datasheet:   SLD03210 Datasheet
History Price: $26.69
In Stock: 23030
SLD03210 Specification
Specification
Part No
SLD03210
Category
Solid State Relays
Manufacturer
Celduc Inc
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Through Hole
Circuit
SPST-NO (1 Form A)
Output Type
DC
Voltage - Input
24VDC
Voltage - Load
0 V ~ 60 V
Load Current
2.5 A
Termination Style
200 mOhms
Package / Case
-
Supplier Device Package
4-SIP
SLD03210 PDF Datasheet
SLD03210 Compare Parts
  • SLD03210 vs SLD02205
  • SLD03210 vs SLD01210
  • SLD03210 vs SLD01205
  • Customer Reviews
    4.95 out of 5.00 stars from 118 customer reviews from all over the world
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description