SKL20120
SKL20120
Active
Description:  SSR RELAY SPST-NO 16A 12-280V
Manufacturer:  Celduc Inc
Datasheet:   SKL20120 Datasheet
History Price: $50.03
In Stock: 30800
SKL20120 Specification
Specification
Part No
SKL20120
Category
Solid State Relays
Manufacturer
Celduc Inc
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Through Hole
Circuit
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
Voltage - Input
24VDC
Voltage - Load
12 V ~ 280 V
Load Current
16 A
Termination Style
-
Package / Case
-
Supplier Device Package
4-SIP
SKL20120 PDF Datasheet
SKL20120 Related Parts
SKL10120
SKL10120
Celduc Inc
SSR RELAY SPST-NO 16A 12-280V
SKL10220
SKL10220
Celduc Inc
SSR RELAY SPST-NO 25A 12-280V
SKL10240
SKL10240
Celduc Inc
SSR RELAY SPST-NO 25A 24-600V
SKL10260
SKL10260
Celduc Inc
SSR RELAY SPST-NO 25A 24-690V
SKL10521
SKL10521
Celduc Inc
SSR RELAY SPST-NO 50A 12-280V
SKL10540
SKL10540
Celduc Inc
SSR RELAY SPST-NO 50A 24-600V
SKL10560
SKL10560
Celduc Inc
SSR RELAY SPST-NO 50A 24-690V
SKL20220
SKL20220
Celduc Inc
SSR RELAY SPST-NO 25A 12-280V
SKL20240
SKL20240
Celduc Inc
SSR RELAY SPST-NO 25A 24-600V
SKL20241
SKL20241
Celduc Inc
SSR RELAY SPST-NO 25A 24-600V
SKL20740
SKL20740
Celduc Inc
SSR RELAY SPST-NO 75A 24-600V
SKLD11006
SKLD11006
Celduc Inc
SSR RELAY SPST-NO 10A 7-36V
SKL20120 Compare Parts
  • SKL20120 vs SKLD11006
  • SKL20120 vs SKL20740
  • SKL20120 vs SKL20241
  • SKL20120 vs SKL20240
  • SKL20120 vs SKL20220
  • SKL20120 vs SKL10560
  • SKL20120 vs SKL10540
  • SKL20120 vs SKL10521
  • SKL20120 vs SKL10260
  • SKL20120 vs SKL10240
  • SKL20120 vs SKL10220
  • SKL20120 vs SKL10120
  • SKL20120 vs SKLD30520
  • Customer Reviews
    4.95 out of 5.00 stars from 64 customer reviews from all over the world
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.