SKH20120
SKH20120
Active
Description:  SSR RELAY SPST-NO 10A 12-280V
Manufacturer:  Celduc Inc
Datasheet:   SKH20120 Datasheet
History Price: $54.5
In Stock: 900
SKH20120 Specification
Specification
Part No
SKH20120
Category
Solid State Relays
Manufacturer
Celduc Inc
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Through Hole
Circuit
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
Voltage - Input
24VDC
Voltage - Load
12 V ~ 280 V
Load Current
10:00:00
Termination Style
-
Package / Case
-
Supplier Device Package
4-SIP
SKH20120 PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 65 customer reviews from all over the world
Susana Mendoza
Spain
5 stars
2026-04-01 06:48
Everything is perfect.
Martina Ferri
Italy
5 stars
2026-03-31 18:16
All good seller excellent
Maria Schneider
Germany
5 stars
2026-03-31 12:15
Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description
Stefano Rizzo
Italy
5 stars
2026-03-31 09:55
Perfect thank you
Clément Boucher
France
5 stars
2026-03-31 06:37
Very well received
Yago Santos Ferreira
Brazil
5 stars
2026-03-31 06:15
Always ask components from this seller. Very recommended.