SIT865390
SIT865390
Obsolete
Description:  SSR RELAY SPST-NO 50A 24-520V
Manufacturer:  Celduc Inc
Datasheet:   SIT865390 Datasheet
History Price: Obsolete
In Stock: 33785
SIT865390 Specification
Specification
Part No
SIT865390
Category
Solid State Relays
Manufacturer
Celduc Inc
Series
Celpac?
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount
Circuit
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
Voltage - Input
24VAC/DC
Voltage - Load
24 V ~ 520 V
Load Current
50 A
Termination Style
12 mOhms
Package / Case
-
Supplier Device Package
Module
SIT865390 PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 145 customer reviews from all over the world
Diane Bennett
United States
5 stars
2026-03-11 14:57
Fast shipping. Packaged well. Receieved everything. Thanks!
Arianna Fontana
Italy
5 stars
2026-03-11 13:46
great price, fast shipment and quality components
Chloé Charpentier
France
5 stars
2026-03-11 10:19
Product conforms to the announcement sending neat and very fast thank you
Simon Gagnon
France
5 stars
2026-03-11 10:05
Very well received fast delivery I recommend the seller
Daniele Gallo
Italy
5 stars
2026-03-11 09:13
All ok, material arrived on schedule, seller recommended
Renata Almeida
Brazil
5 stars
2026-03-11 08:38
Arrived well packed, works perfectly.