SC867110
SC867110
Active
Description:  SSR RELAY SPST-NO 75A 24-520V
Manufacturer:  Celduc Inc
Datasheet:   SC867110 Datasheet
History Price: $169.56079
In Stock: 16050
SC867110 Specification
Specification
Part No
SC867110
Category
Solid State Relays
Manufacturer
Celduc Inc
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount
Circuit
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
Voltage - Input
5 ~ 30VDC
Voltage - Load
24 V ~ 520 V
Load Current
75 A
Termination Style
-
Package / Case
Hockey Puck
Supplier Device Package
-
SC867110 PDF Datasheet
SC867110 Related Parts
SC841110
SC841110
Celduc Inc
SSR RELAY SPST-NO 12A 12-280V
SC841910
SC841910
Celduc Inc
SSR RELAY SPST-NO 12A 12-280V
SC842110
SC842110
Celduc Inc
SSR RELAY SPST-NO 25A 12-280V
SC844110
SC844110
Celduc Inc
SSR RELAY SPST-NO 40A 12-280V
SC862110
SC862110
Celduc Inc
SSR RELAY SPST-NO 25A 24-520V
SC864110
SC864110
Celduc Inc
SSR RELAY SPST-NO 50A 24-520V
SC864810
SC864810
Celduc Inc
SSR RELAY SPST-NO 50A 24-520V
SC864910
SC864910
Celduc Inc
SSR RELAY SPST-NO 50A 24-520V
SC869110
SC869110
Celduc Inc
SSR RELAY SPST-NO 125A 24-520V
SC867110 Compare Parts
  • SC867110 vs SC864910
  • SC867110 vs SC864810
  • SC867110 vs SC864110
  • SC867110 vs SC862110
  • SC867110 vs SC844110
  • SC867110 vs SC842110
  • SC867110 vs SC841910
  • SC867110 vs SC841110
  • Customer Reviews
    4.95 out of 5.00 stars from 126 customer reviews from all over the world
    Riccardo Longo
    Italy
    5 stars
    2026-03-24 15:29
    tested one by one.
    Gustavo Henrique Silva
    Brazil
    5 stars
    2026-03-24 11:43
    Very, very well packed
    Ulysses Santos Almeida
    Brazil
    5 stars
    2026-03-22 23:32
    All very well. The purchase arrived quickly. Great supplier.
    Christine Henderson
    United States
    5 stars
    2026-03-22 20:43
    Rds(on) is according to datasheets
    Darius Kęstutis
    Lithuania
    5 stars
    2026-03-22 18:19
    everything working, very fast shipping
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.