Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Celduc Inc SC764110
SC764110
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 50A 24-520V
Manufacturer:
Celduc Inc
Datasheet:
SC764110 Datasheet
History Price: $102.00026
In Stock: 3685
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
SC764110 Specification
Specification
Part No
SC764110
Category
Solid State Relays
Manufacturer
Celduc Inc
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount
Circuit
SPST-NO (1 Form A)
Output Type
AC
Voltage - Input
4 ~ 30VDC
Voltage - Load
24 V ~ 520 V
Load Current
50 A
Termination Style
-
Package / Case
Hockey Puck
Supplier Device Package
-
SC764110 PDF Datasheet
SC764110 Datasheet
Click and Download: SC764110 Datasheet
SC764110 Compare Parts
SC764110 vs SC764910
SC764110 vs SC762110
SC764110 vs SC741110
Customer Reviews
4.95 out of 5.00 stars from 105 customer reviews from all over the world
Daniel Oliveira
Brazil
2026-03-26 08:32
Great product as ad
Paula Martínez
Spain
2026-03-26 01:49
Life-long transistors for replacement
Megan Jenkins
United States
2026-03-26 00:28
The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
Stijn van der Molen
Netherlands
2026-03-25 17:41
All recieved in good condition, thank you!
Nathan Coleman
United States
2026-03-25 12:54
Good products and fast shipping. I would highly recommend this store. Thank you.
Riccardo Longo
Italy
2026-03-24 15:29
tested one by one.