R1343L13
R1343L13
Active
Description:  REED RELAY 1NO/5000VDC/50W=121R2
Manufacturer:  Celduc Inc
Datasheet:   R1343L13 Datasheet
History Price: $201.433
In Stock: 35000
R1343L13 Specification
Specification
Part No
R1343L13
Category
Reed Relays
Manufacturer
Celduc Inc
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Through Hole
Coil Voltage
24VDC
Contact Form
SPST-NO (1 Form A)
Contact Rating (Current)
200 mA
Switching Voltage
5000VDC - Max
Coil Current
20 mA
Coil Type
Non Latching
Features
-
Termination Style
PC Pin
Seal Rating
-
Must Operate Voltage
17.6 VDC
Must Release Voltage
2 VDC
Operate Time
4 ms
Release Time
0.5 ms
Operating Temperature
-25℃ ~ 70℃
Contact Material
-
R1343L13 PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 106 customer reviews from all over the world
Patricia
Spain
5 stars
2026-03-27 15:14
Sent very fast, the good quality transistors.
Vanessa Lima Ferreira
Brazil
5 stars
2026-03-27 08:32
Worked in X99 Bd4
Adriana
Brazil
5 stars
2026-03-27 00:51
Great product. Recommend to everyone.
Esteban Ruiz
Spain
5 stars
2026-03-26 23:46
All as usual on top!!!
Hans-Jürgen Müller
Germany
5 stars
2026-03-26 14:17
All prima handled, fast shipping, like again, thanks!
Zé Maria
Brazil
5 stars
2026-03-26 12:10
Excellent Product, delivery super fast. Recommend to everyone.