R1329L87
R1329L87
Active
Description:  REED RELAY 1NO/7500VDC/50W=121R1
Manufacturer:  Celduc Inc
Datasheet:   R1329L87 Datasheet
History Price: $202.753
In Stock: 22800
R1329L87 Specification
Specification
Part No
R1329L87
Category
Reed Relays
Manufacturer
Celduc Inc
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Through Hole
Coil Voltage
12VDC
Contact Form
SPST-NO (1 Form A)
Contact Rating (Current)
200 mA
Switching Voltage
7500VDC - Max
Coil Current
40 mA
Coil Type
Non Latching
Features
-
Termination Style
PC Pin
Seal Rating
-
Must Operate Voltage
8.8 VDC
Must Release Voltage
1 VDC
Operate Time
4 ms
Release Time
0.5 ms
Operating Temperature
-25℃ ~ 70℃
Contact Material
-
R1329L87 PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 84 customer reviews from all over the world
Hans Müller
Germany
5 stars
2026-03-27 20:25
I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
Anaïs Lemoine
France
5 stars
2026-03-27 15:44
10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
Patricia
Spain
5 stars
2026-03-27 15:14
Sent very fast, the good quality transistors.
Vanessa Lima Ferreira
Brazil
5 stars
2026-03-27 08:32
Worked in X99 Bd4
Adriana
Brazil
5 stars
2026-03-27 00:51
Great product. Recommend to everyone.
Esteban Ruiz
Spain
5 stars
2026-03-26 23:46
All as usual on top!!!